Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Linear Technology
Main Purpose DC/DC, Step Down
Outputs and Type 1, Non-Isolated
Voltage - Output 1.8V
Output Current 2A
Voltage - Input 2.75 V ~ 9.8 V
Regulator Topology Buck
Frequency - Switching 550kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part LTC3809-1
Win Source Part Number 783655-DC882A
Popularity Medium
Supply and Demand Status Limited
Family Name DC882A
Introduction Date August 08, 2005
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian DC882A CAD Model

Description

Product Overview: DC882A from Linear Technology

The DC882A is a high-performance demonstration board from Linear Technology, which is now part of Analog Devices. This product showcases the capabilities of a specific integrated circuit (IC) and is designed to make evaluation and testing a seamless process for engineers and developers.

Key Features

  • High Precision: The DC882A is built around a precision voltage regulator IC, ensuring stable and reliable voltage supply for sensitive electronic components.
  • Adjustable Output: It offers flexibility with an adjustable output voltage, allowing users to tailor the power supply to their specific requirements.
  • Low Noise Performance: The board is designed to minimize noise, making it suitable for applications where clean power is critical.
  • Thermal Management: Equipped with efficient heat sinking, the DC882A can handle higher currents without overheating, ensuring performance is maintained even under stress.

Applications

The DC882A demonstration board is versatile and can be used in a wide range of applications, including:

  • Precision instrumentation
  • Data acquisition systems
  • High-end audio equipment
  • Medical devices
  • Telecommunications

Easy Integration

Designed for ease of use, the DC882A can be quickly integrated into existing systems with minimal setup required. The board comes with accessible test points and connections, making it straightforward for users to begin evaluation right out of the box.

Support and Resources

Linear Technology provides comprehensive support for the DC882A, including detailed documentation, application notes, and reference designs. Customers can access a wealth of information to accelerate development and ensure the best use of the demonstration board.

Quality and Reliability

As with all Linear Technology products, the DC882A is manufactured to the highest quality standards, ensuring both reliability and longevity for any application it is used in. Customers can trust in the Linear Technology commitment to excellence when choosing the DC882A demonstration board for their power supply needs.

You May Also Be Interested in

ON Semiconductor
EVAL BOARD FOR FAN251030 / FAN251030 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for FAN251030GEVB
Texas Instruments
EVAL MOD FOR TPS61040
Need more? Email Us
ECAD model for TPS61040EVM-001
Microchip Technology
BOARD EVAL FOR MCP1256/7/8/9 / MCP1256, MCP1257, MCP1258, MCP1259 series DC/DC, Step Up 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for MCP1256/7/8/9EV
Renesas Electronics America
EVAL BRD FOR RAA2108252 / RAA210825 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for RTKA2108252H00000BU
Texas Instruments
BOARD EVAL LMZ12002EXT
Need more? Email Us
ECAD model for LMZ12002EXTEVAL/NOPB
Analog Devices Inc.
EVAL BOARD BUCK REG LTC3375 / LTC3375 series DC/DC, Step Down 8, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for DC1921A
Microchip Technology
BOARD EVAL TC1303 SWITCHER/LDO / TC1303B series DC/DC, Step Down with LDO 2, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for TC1303BDM-DDBK1
Texas Instruments
BOARD DEMO FOR LMR62014XMF / LMR62014 series DC/DC, Step Up 1, Non-Isolated Outputs Evaluation Board
Lowest to $0.4277
ECAD model for LMR62014XMFDEMO/NOPB
Texas Instruments
EVAL MODULE FOR TPS40055-002 / TPS40055 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Lowest to $110.7264
ECAD model for TPS40055EVM-002

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention