EN
  • EN
  • DE

TPS61040EVM-001

Part No TPS61040EVM-001
Manufacturer Texas Instruments
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description EVAL MOD FOR TPS61040
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201746-TPS61040EVM-001
Manufacturer Texas Instruments
Category Development Boards, Kits, Programmers -Evaluation Boards DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Package Bulk
Product Status Active
Main Purpose Special Purpose DC/DC, LCD Supply
Outputs and Type 1, Non-Isolated
Power - Output 360 mW
Voltage - Input 3V ~ 5V
Regulator Topology Boost
Voltage - Output 18V
Board Type Fully Populated
Supplied Contents Board(s)
Ultra Librarian 3D Model Ultra Librarian TPS61040EVM-001 CAD Model

Description

The TPS61040EVM-001 from Texas Instruments is a high-performance evaluation module designed for testing and performance validation of the TPS61040 DC-DC converter. This converter is a high-frequency, boost-switching regulator with integrated 1.2-A, 40-V power switch, suitable for applications requiring high power efficiency and a compact form factor.

Key Features

  • Adjustable output voltage up to 28V
  • Up to 95% power efficiency
  • Low quiescent current ideal for battery-powered applications
  • Small package size with thermal protection
  • Integrated power diode
  • Fixed and adjustable output voltage versions

Applications

The TPS61040EVM-001 is suitable for a wide range of applications, including but not limited to:

  • White LED backlighting
  • Organic LED (OLED) display power supply
  • Portable power
  • Battery-powered equipment
  • Low-power DC-DC converters

Design and Functionality

The evaluation module includes the TPS61040 adjustable output voltage version and allows for easy evaluation of all aspects of the TPS61040. The layout accommodates different test points to analyze the performance of the DC-DC converter in various conditions and configurations. The module offers flexibility to change the output voltage and includes jumpers and headers for easy probing and adjustments.

Why Choose TPS61040EVM-001?

Choosing the TPS61040EVM-001 for your design needs ensures a quick and efficient way to evaluate the TPS61040 converter's features and performance without the need to develop a prototype from scratch. Its user-friendly design and comprehensive documentation facilitate a better understanding of the converter's capabilities, allowing for a streamlined integration into the final product design.

For further information, visit the Texas Instruments website or contact their support team for detailed technical specifications and assistance.

You May Also Be Interested in

Maxim Integrated
REF DESIGN POE MAX5969A MAX17503
Lowest to $77.1269
Linear Technology
BOARD EVAL FOR LT8302ES8E
Need more? Email Us
Active-Semi International Inc.
EVAL KIT FOR ACT4088US-T
Need more? Email Us
Active-Semi International Inc.
EVAL KIT FOR ACT8865QJ305-T
Need more? Email Us
Active-Semi International Inc.
EVAL KIT FOR ACT512US-T
Need more? Email Us
Intersil
DEMO BOARD ISL8117ADEMO1Z
Need more? Email Us
Active-Semi International Inc.
EVAL KIT FOR ACT4515SH-T
Need more? Email Us
Infineon Technologies
BOARD DEMO ICE3DS01G 60W SO-8
Need more? Email Us
Infineon Technologies
BOARD DEMO FOR TLE 6389-2 GV50
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess