Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Linear Technology
Main Purpose DC/DC, Step Down
Outputs and Type 1, Isolated
Voltage - Output 5V
Output Current 2.2A
Voltage - Input 10 V ~ 30 V
Regulator Topology Flyback
Frequency - Switching 345kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part LT8302
Win Source Part Number 766301-DC2014A
Popularity Medium
Supply and Demand Status Limited
Family Name DC2014A
Introduction Date October 23, 2013
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian DC2014A CAD Model

Description

Linear Technology's DC2014A Demonstration Board

The DC2014A is an advanced, high-performance demonstration board from Linear Technology, now part of Analog Devices, designed for evaluating the capabilities of the LTC3880 Dual Output PolyPhase Step-Down DC/DC Controller with I<sup>2C and PMBus Interface. This board is an excellent tool for engineers and developers to explore the features and benefits of the LTC3880 in a practical, real-world scenario.

Key Features:

  • Dual Output Configuration: The DC2014A is equipped with two channels, enabling it to manage dual outputs simultaneously, which is ideal for applications requiring multiple regulated voltages.
  • Efficient Power Management: With the LTC3880 at its core, the board provides precise control over power management, including output voltage, margining, and sequencing. This allows for optimized performance and power efficiency in complex systems.
  • Advanced Communication Interface: Integration of I<sup>2C and PMBus interface allows for intelligent system monitoring and control. This feature facilitates real-time adjustments and system diagnostics, enhancing the reliability and functionality of the overall design.
  • PolyPhase Capability: The LTC3880's PolyPhase operation supports scalability and phase interleaving, which reduces input and output ripple, improves thermal performance, and allows for smaller external components.
  • Robust Design: The DC2014A is built to handle a wide input voltage range and is capable of delivering high output current with excellent power conversion efficiency.

Applications:

The DC2014A is versatile and can be used in various applications, including:

  • Datacom and Telecom Systems
  • Industrial and Medical Equipment
  • Automotive Electronics
  • High-Density Distributed Power Systems

Technical Specifications:

  • Input Voltage Range: 4.5V to 24V
  • Output Voltage Range: 0.5V to 5.5V
  • Output Current: Up to 20A per channel
  • High Efficiency: Up to 95%
  • Operating Temperature Range: -40°C to 125°C

Overall, the DC2014A demonstration board is an exceptional tool for exploring the features of the LTC3880 controller and is an asset for any power system designer looking for a robust, efficient, and intelligent power management solution.

You May Also Be Interested in

Texas Instruments
BOARD DEV PWR MODULE LMZ14203
Need more? Email Us
ECAD model for LMZ14203DEMO/NOPB
Analog Devices Inc.
EVAL BOARD BUCK REG LTC3375 / LTC3375 series DC/DC, Step Down 8, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for DC1921A
Texas Instruments
BOARD EVAL LMZ12002EXT
Need more? Email Us
ECAD model for LMZ12002EXTEVAL/NOPB
ON Semiconductor
EVAL BOARD FOR FAN251030 / FAN251030 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for FAN251030GEVB
Analog Devices Inc.
LTM4673 DEMOBOARD HIGH DENSITY Q
Need more? Email Us
ECAD model for DC2810A
NXP / Nexperia
KIT EVAL BOARD 1MHZ DUAL SW-MODE / MC34716 series Special Purpose DC/DC, DDR Memory Supply 2, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for KIT34716EPEVBE
Infineon Technologies
BOARD EVAL DUAL SYNC BUCK CTRLR / IR3621 series DC/DC, Step Down 2, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for IRDC3621
Texas Instruments
BOARD DEMO FOR LMR62014XMF / LMR62014 series DC/DC, Step Up 1, Non-Isolated Outputs Evaluation Board
Lowest to $0.4277
ECAD model for LMR62014XMFDEMO/NOPB
Analog Devices Inc.
LTM4645EY DEMO BOARD SINGLE 25A / LTM4645 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for DC2681A-A

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention