EN
  • EN
  • DE

KIT34716EPEVBE

Part No KIT34716EPEVBE
Manufacturer NXP / Nexperia
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description KIT EVAL BOARD 1MHZ DUAL SW-MODE  /  MC34716 series Special Purpose DC/DC, DDR Memory Supply 2, Non-Isolated Outputs Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr NXP USA Inc.
Package Box
Main Purpose Special Purpose DC/DC, DDR Memory Supply
Outputs and Type 2, Non-Isolated
Current - Output 5A, 3A
Voltage - Input 3V ~ 6V
Regulator Topology Buck
Frequency - Switching 1MHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part MC34716
Base Product Number KIT34716
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Names 935326534598
Standard Package 1
Win Source Part Number 1222770-KIT34716EPEVBE
Ultra Librarian 3D Model Ultra Librarian KIT34716EPEVBE CAD Model

Description

Product Overview: KIT34716EPEVBE Evaluation Board by NXP

The KIT34716EPEVBE is an exemplary evaluation board from NXP Semiconductors designed to showcase the capabilities of the MC34716, a high-efficiency, dual-output, fully integrated switch mode power supply. This evaluation board provides an excellent platform for engineers and developers to explore the features and performance of the MC34716, which is particularly suited for applications in automotive and industrial markets.

Featuring a wide input voltage range, the MC34716 can operate efficiently across various conditions, making the KIT34716EPEVBE an ideal solution for testing in diverse power environments. The evaluation board is equipped with two independent outputs, which can be adjusted and configured to suit the needs of the application. This flexibility allows users to simulate and test different scenarios and use cases.

The KIT34716EPEVBE is designed with user-friendliness in mind. It includes several test points and jumpers, which provide easy access to the MC34716's functionalities and simplify the process of measuring and modifying the circuit's parameters. Additionally, the board comes with comprehensive documentation, including schematics, layout files, and a user manual, which guides users through the setup and operation of the evaluation board.

NXP's commitment to quality and performance is evident in the KIT34716EPEVBE's robust design and the use of high-quality components. This ensures that users can rely on the evaluation board for accurate and consistent results during the testing and development phases. Moreover, the KIT34716EPEVBE is supported by NXP's technical support and online community, where users can share experiences, ask questions, and receive guidance from fellow engineers and NXP experts.

In summary, the KIT34716EPEVBE from NXP is a versatile and reliable evaluation tool that provides an in-depth look at the MC34716 power management IC. Whether for automotive power supplies, industrial applications, or sophisticated power management solutions, this evaluation board is an essential asset for any developer looking to leverage the benefits of NXP's advanced power technology.

You May Also Be Interested in

Linear Technology
BOARD EVAL FOR LTC3444EDD / LTC3444EDD Demo Board
Need more? Email Us
Linear Technology
LTM4607EV DC to DC Converter and Switching Regulator Chip 11.76VDC to 12.24VDC Output Demonstration Circuit / BOARD DEMO LTM4607EV
Need more? Email Us
Texas Instruments
EVALUATION BOARD FOR TPS43060
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC1771EMS8 / LTC1771 Demo Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TPS51020-001
Need more? Email Us
Linear Technology
DEMO BOARD FOR LTC3789EGN / LTC3789EGN DC to DC Controller 11.76VDC to 12.24VDC Output Demonstration Circuit
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3410BESC6 / LTC3410BESC6 Demonstration Circuit
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3809EDD / LTC3809EDD-1 DC to DC Controller 1.755VDC to 1.845VDC Output Demonstration Circuit
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR MC33063DFBCKG
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess