EN
  • EN
  • DE

TPS40055EVM-002

Part No TPS40055EVM-002
Manufacturer Texas Instruments
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description EVAL MODULE FOR TPS40055-002  /  TPS40055 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr Texas Instruments
Package Bulk
Main Purpose DC/DC, Step Down
Outputs and Type 1, Non-Isolated
Voltage - Output 5V
Current - Output 3A
Voltage - Input 10V ~ 40V
Regulator Topology Buck
Frequency - Switching 300kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part TPS40055
Base Product Number TPS40055
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Names -296-18954-ND,TPS40055EVM002,-296-18954,296-18954,-TPS40055EVM-002-NDR,-TPS40055EVM,296-18954-NDR
Standard Package 1
Win Source Part Number 1232597-TPS40055EVM-002
Ultra Librarian 3D Model Ultra Librarian TPS40055EVM-002 CAD Model

Description

The TPS40055EVM-002 is a fully assembled and tested circuit for evaluating the TPS40055 Wide Input Synchronous Buck Controller from Texas Instruments. This high-performance tool is designed to provide an adjustable output voltage ranging from 0.7V to 5.5V, with an input voltage range of 4.5V to 40V. The evaluation module is capable of delivering up to 10A of output current, making it suitable for a wide range of power supply applications.

Key Features

  • Wide input voltage range: 4.5V to 40V
  • Adjustable output voltage: 0.7V to 5.5V
  • High output current capability: Up to 10A
  • High efficiency synchronous buck design
  • Integrated MOSFET drivers for reduced external components
  • Fixed-frequency voltage mode control for predictable operation
  • Overcurrent and overvoltage protection for enhanced safety
  • Compact size for easy integration into a variety of systems

Applications

The TPS40055EVM-002 is ideal for a range of applications, including:

  • Telecommunications infrastructure
  • Networking equipment
  • Industrial systems
  • Point of load power supplies
  • Other electronic devices requiring efficient power conversion

Design and Layout

The EVM features a compact and optimized layout, showcasing the capabilities of the TPS40055 controller in a real-world scenario. The layout is engineered to minimize noise and enhance performance, ensuring reliable operation even in demanding conditions. With all essential components and test points readily accessible, the TPS40055EVM-002 serves as an excellent platform for quick and effective evaluation.

Getting Started

To begin using the TPS40055EVM-002, simply apply the appropriate input voltage, set the desired output voltage, and connect the load. The evaluation module comes with comprehensive documentation, including a user guide and schematic, to assist users in configuring and operating the module effectively.

For more information or to purchase the TPS40055EVM-002, please visit the Texas Instruments website or contact your local Texas Instruments sales representative.

You May Also Be Interested in

Coilcraft
Lowest to $4.6928
Infineon Technologies
BOARD DEMO SYNC DUAL BUCK CNVTER / 1MHZ, 65A DC, 80A PEAK,DUAL PHASE, SYNC BUCK CONVERTER USING IP2005 Board/Kit
Need more? Email Us
Sanken
Need more? Email Us
Infineon Technologies
BOARD DEMO ICE3DS01G 60W SO-8
Need more? Email Us
Infineon Technologies
BOARD DEMO ICE2A0565Z 10W SMPS
Need more? Email Us
Infineon Technologies
KIT W/IRU3055 5BIT 3PH BUCK CTRL / Reference Design Kit Featuring 5-Bit Programmable 3-Phase Synchronous Buck Controller IC
Need more? Email Us
Infineon Technologies
BOARD EVAL SUPIRBUCK FOR IR3847 / IR3847 DC to DC Converter and Switching Regulator Chip 1.2VDC Output Evaluation Board
Need more? Email Us
Power Integrations
KIT REF DESIGN INN2023K
Need more? Email Us
National Semiconductor (TI)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $98.8629 $98.8629
2+ $95.6738 $191.3476
3+ $92.4847 $277.4541
4+ $82.9173 $331.6692
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess