EN
  • EN
  • DE

LM2852Y-3.3

Part No LM2852Y-3.3
Manufacturer National Semiconductor (TI)
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 04+
Reference case TSSOP
Manufacturer National Semiconductor (TI)
Manufacturer Homepage www.national.com
RoHS State Request Verification
Win Source Part Number 731969-LM2852Y-3.3
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM2852Y-3.3 CAD Model

Description

The LM2852Y-3.3 is a SIMPLE SWITCHER® step-down voltage regulator from Texas Instruments (formerly National Semiconductor). It's designed to provide a simple and efficient solution for converting higher input voltages to a regulated 3.3V output. It's part of the LM2852 series, known for its ease of use and integrated features.

Applications:

  • Point-of-Load Regulation: Provides regulated power to specific components or sub-systems within a larger electronic device.
  • Industrial Control Systems: Powers microcontrollers, sensors, and other components in industrial automation equipment.
  • Telecom Equipment: Used in routers, switches, and base stations to provide stable voltage for various circuits.
  • Automotive Systems: Supplies power to automotive electronics, such as infotainment systems and control units.
  • Battery-Powered Devices: Efficiently converts battery voltage to a stable 3.3V supply for portable electronics.

Features:

  • Fixed 3.3V Output Voltage: Provides a precisely regulated 3.3V output.
  • 3A Output Current Capability: Delivers up to 3A of continuous output current.
  • Wide Input Voltage Range: Operates from a wide input voltage range, typically 4.5V to 25V.
  • High Efficiency: Achieves high efficiency, reducing power dissipation and heat generation.
  • Integrated MOSFET: Includes an internal MOSFET switch, simplifying the design and reducing component count.
  • Thermal Shutdown Protection: Protects the regulator from overheating by shutting down the output if the temperature exceeds a safe limit.
  • Current Limit Protection: Limits the output current to protect the regulator and the load from overcurrent conditions.

Benefits:

  • Simple Design: The integrated MOSFET and minimal external components simplify the design process.
  • High Efficiency: High efficiency reduces power loss and extends battery life in portable applications.
  • Robust Protection: Thermal shutdown and current limit protection enhance the reliability of the regulator and the overall system.
  • Wide Input Voltage Range: Allows for operation from a variety of input sources.
  • Compact Solution: Reduces board space requirements.
  • Cost-Effective: Provides a cost-effective solution for step-down voltage regulation.

Additional Details:

The LM2852Y-3.3 uses a switching regulation technique to efficiently convert the input voltage to the desired 3.3V output. The switching frequency is typically around 500 kHz, which allows for the use of small external components. The device requires external capacitors and an inductor for proper operation. The thermal shutdown protection activates at a junction temperature of approximately 150°C. The device is typically available in a TO-263 package. Proper thermal management is essential to ensure reliable operation at high output currents. Detailed information on component selection, layout considerations, and thermal performance can be found in the device datasheet. The LM2852Y-3.3 is a reliable and easy-to-use solution for step-down voltage regulation in a variety of applications.

You May Also Be Interested in

Linear Technology
BOARD EVAL FOR LT8302ES8E
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC1436CGN-PLL
Lowest to $4.3694
Active-Semi International Inc.
EVAL KIT FOR ACT4455YH-T
Need more? Email Us
Fairchild/ON Semiconductor
EVAL BOARD FOR FAN104
Need more? Email Us
STMicroelectronics
BOARD EVALUATION FOR L5947A
Need more? Email Us
Maxim Integrated
REF DESIGN POE MAX5969A MAX17503
Lowest to $77.1269
Infineon Technologies
BOARD DEMO FOR TLE 6389-2 GV50
Need more? Email Us
Infineon Technologies
BOARD DEMO ICE3DS01G 60W SO-8
Need more? Email Us
Infineon Technologies
BOARD DEMO FOR TLE 6389-3 GV50
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess