EN
  • EN
  • DE

DC667A

Part No DC667A
Manufacturer Linear Technology
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description BOARD EVAL FOR LTC3416EFE / Evaluation Kit For Ltc3416Efe
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Linear Technology
Main Purpose DC/DC, Step Down
Outputs and Type 1, Non-Isolated
Voltage - Output 1.8V, 2.5V or 3.3V
Output Current 4A
Voltage - Input 2.25 V ~ 5.5 V
Regulator Topology Buck
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part LTC3416
Win Source Part Number 783344-DC667A
Popularity Medium
Supply and Demand Status Balance
Family Name DC667A
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian DC667A CAD Model

Description

Linear Technology's DC667A - High-Performance Data Conversion Board

The DC667A, brought to you by Linear Technology (now part of Analog Devices), is a state-of-the-art data conversion demonstration board designed to showcase the capabilities of Linear's high-performance analog-to-digital converters (ADCs). This board is an essential tool for engineers and designers looking to evaluate the performance of specific ADC chips in real-world applications.

Key Features

  • Precision Data Conversion: The DC667A is equipped with Linear Technology's cutting-edge ADC technology, providing precise and accurate data conversion critical for high-end instrumentation, medical equipment, and communication systems.
  • High-Speed Operation: Designed for speed, the board supports high sampling rates, enabling users to work with fast signals and high bandwidths, ensuring no data is lost during the conversion process.
  • Easy Integration: With its user-friendly interface, the DC667A can be easily integrated into existing systems, allowing for seamless evaluation and testing of the ADC's performance.
  • Robust Support Software: The board is supported by comprehensive software that provides a rich set of tools for data analysis, including waveform viewing, frequency analysis, and other diagnostic features.

Applications

The versatility of the DC667A makes it suitable for a wide range of applications, including but not limited to:

  • Telecommunications
  • Medical Imaging
  • Test and Measurement Equipment
  • High-Speed Data Acquisition Systems

Technical Specifications

The DC667A demonstration board is designed to highlight the performance of ADCs with the following technical specifications:

  • Resolution: Dependent on the specific ADC model used
  • Input Voltage Range: Configurable based on the ADC requirements
  • Sampling Rate: Varies with the chosen ADC model
  • Interface: Compatible with various standard digital interfaces for easy connection to most systems

Conclusion

Linear Technology's DC667A is the go-to solution for professionals seeking to thoroughly assess and implement high-quality data conversion in their advanced electronic systems. Its combination of high-speed operation, precision, and ease of use makes it an invaluable asset in the development and optimization of high-performance applications.

You May Also Be Interested in

Texas Instruments
BOARD EVAL LM2852Y-3.3
Need more? Email Us
Active-Semi International Inc.
EVAL KIT FOR ACT8865QJ305-T
Need more? Email Us
Texas Instruments
BOARD EVALUATION LM2703
Need more? Email Us
Maxim Integrated
REF DESIGN POE MAX5969A MAX17503
Lowest to $77.1269
STMicroelectronics
BOARD EVAL PM6670AS DDR2/3
Need more? Email Us
Infineon Technologies
BOARD DEMO ICE3DS01G 60W SO-8
Need more? Email Us
Active-Semi International Inc.
EVAL KIT FOR ACT4088US-T
Need more? Email Us
STMicroelectronics
BOARD DEMO STW9N150 100W 3PHASE
Need more? Email Us
Maxim Integrated
BOARD EVAL FOR MAX8686
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess