EN
  • EN
  • DE

TPS62040EVM-229

Part No TPS62040EVM-229
Manufacturer Texas Instruments
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description EVAL MODULE FOR TPS62040-229 / TPS62040 DC to DC Converter and Switching Regulator Chip 1.8VDC Output Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Main Purpose DC/DC, Step Down
Outputs and Type 1, Non-Isolated
Voltage - Output 1.8V
Output Current 1.2A
Voltage - Input 2.5 V ~ 6 V
Regulator Topology Buck
Frequency - Switching 1.25MHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part TPS62040
Win Source Part Number 798049-TPS62040EVM-229
Popularity Medium
Supply and Demand Status Limited
Family Name TPS62040
Introduction Date July 01, 2003
ECCN EAR99
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS62040EVM-229 CAD Model

Description

The TPS62040EVM-229 from Texas Instruments is a fully assembled and tested circuit for evaluating the TPS62040 DC-DC converter. This device offers a compact and efficient power management solution that is ideal for portable and battery-powered applications. The TPS62040 is a high-efficiency synchronous step-down converter that can deliver up to 600mA of continuous current to the load.

With an adjustable output voltage range from 0.8V to VIN, the TPS62040EVM-229 provides a flexible platform to test and optimize different voltage settings according to specific application requirements. The evaluation module operates over a wide input voltage range of 2.5V to 6V, making it suitable for a variety of input sources such as single-cell Li-Ion batteries, multi-cell Alkaline batteries, or regulated 5V and 3.3V power rails.

One of the key features of the TPS62040EVM-229 is its high efficiency, which is achieved through its synchronous step-down regulator design. This design minimizes power loss by eliminating the need for an external diode and utilizing low RDS(on) internal switches. The module also includes a Power Save Mode for light load efficiency, further extending battery life in portable applications.

The evaluation module comes with several test points and jumpers, which provide convenient access for probing and configuration of the circuit. Designers can easily enable or disable the power save mode, set different switching frequencies, and adjust soft-start times to suit their specific design needs.

For protection, the TPS62040EVM-229 includes features such as over-temperature protection and over-current protection, ensuring reliable operation under various conditions. Additionally, the module's thermal performance is optimized with a compact layout and appropriate heat sinking.

Overall, the TPS62040EVM-229 is a versatile tool that allows designers to quickly and efficiently evaluate the performance of the TPS62040 DC-DC converter and expedite the development of power management solutions for their applications.

You May Also Be Interested in

Microchip Technology
BOARD EVAL FOR MIC261203YJL
Need more? Email Us
Richtek USA Inc.
EVAL MODULE FOR RT8129AGQW
Need more? Email Us
Richtek USA Inc.
EVAL MODULE FOR RT7299BHGQW
Need more? Email Us
Microchip Technology
EVAL BOARD HIGH EFF BUCK REG
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR NCP5425SO / NCP5425SO BUCK CONTROLLER EVALUATION BOARD
Need more? Email Us
Microchip Technology
Conv DC-DC 2.7V to 5.5V Step Down Single-Out 1V 3A 12-Pin DFN EP / EVAL BOARD 1MHZ BUCK REG MIC2208
Lowest to $1.9081
ON Semiconductor
BOARD EVALUATION NCV8855 ASIC / Power Management Development Board
Lowest to $7.5756
ON Semiconductor
EVAL BOARD FOR NCP1421 / NCP1421DMR2G DC to DC Converter and Switching Regulator Chip 3.3VDC Output Evaluation Board
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR NCV8842PWG / NCV8842 BUCK REGULATOR 7.0 V-16 V TO 5.0 V, 3.3 V AND 2.5 V 1.0 A EVALUATION BOARD
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess