Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer ON Semiconductor
Main Purpose DC/DC, Step Up
Outputs and Type 1, Non-Isolated
Voltage - Output 3.3V or 5V
Output Current 600mA
Voltage - Input 3V
Regulator Topology Boost
Frequency - Switching 1.2MHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part NCP1421
Win Source Part Number 790575-NCP1421EVB
Popularity Medium
Supply and Demand Status Limited
Family Name NCP1421
Introduction Date January 01, 2000
ECCN EAR99
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian NCP1421EVB CAD Model

Description

The ON Semiconductor NCP1421EVB Evaluation Board is a comprehensive platform designed for testing and evaluating the capabilities of the NCP1421 DC-DC converter. This high-performance tool is tailored for engineers and designers who require a reliable and efficient power solution for their portable applications.

Key Features:

  • Integrated DC-DC Converter: At the heart of the NCP1421EVB is the NCP1421, a versatile step-up DC-DC converter that delivers exceptional performance with a high switching frequency that allows for the use of small, low-cost inductors and capacitors.
  • Adjustable Output Voltage: The evaluation board provides the flexibility to adjust the output voltage to meet the specific needs of your application, ensuring a wide range of portable devices can be powered efficiently.
  • High Efficiency: The NCP1421 is designed for high efficiency across a wide range of load conditions, making it ideal for battery-powered applications where maximizing battery life is critical.
  • Low Power Consumption: The converter features a low quiescent current and a shutdown mode that minimizes power consumption when the device is not in active use.
  • Compact Design: The NCP1421EVB is designed with a compact form factor, making it easy to integrate into existing designs or use in space-constrained applications.

Applications:

The NCP1421EVB is suitable for a variety of applications, including but not limited to:

  • Portable Media Players
  • Handheld Devices
  • Battery-Powered Equipment
  • Wireless Communications
  • Personal Digital Assistants (PDAs)

Technical Specifications:

  • Input Voltage Range: 0.8V to V<sub>OUT
  • Output Voltage Range: 1.8V to 5.0V (adjustable)
  • Switching Frequency: Up to 2 MHz
  • Efficiency: Up to 96%

With the NCP1421EVB Evaluation Board from ON Semiconductor, designers have a powerful tool at their disposal to streamline the development process and accelerate the time-to-market for their portable power solutions. The combination of efficiency, flexibility, and compact design makes it an excellent choice for a wide range of applications.

You May Also Be Interested in

Allegro MicroSystems, LLC
BOARD DEMO FOR A8650 / A8650 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for APEK8650KLY-01-MH-DK
Maxim Integrated
EVAL MAXM15064 .9-5V 300MA / MAXM15064 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for MAXM15064EVKIT#
Maxim Integrated
EVAL MAXM15063 / MAXM15063 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for MAXM15063EVKIT#
Texas Instruments
EVAL MODULE FOR TPS65270 / TPS65270 - DC/DC, Step Down 2, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for TPS65270EVM
Analog Devices Inc.
ADUM5020 AND ADUM6020 2-LAYR EVA
Need more? Email Us
ECAD model for EVAL-ADUM5020EBZ
Sipex Corporation
High Output Voltage Boost Regulator LCD Bias Regulator
Need more? Email Us
ECAD model for SP4446
Intel
EVALUATION BOARD FOR EM2120L01QI / EM2120L01QI Enpirion® DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for EVB-EM2120L01QI
Maxim Integrated
EVAL BUCK MOD MAXM15066 / MAXM15066 Himalaya DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for MAXM15066EVKIT#
Allegro MicroSystems, LLC
BOARD DEMO FOR A8672 / A8672 - DC/DC, Step Down with LDO 2, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for APEK8672EEG-T

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention