EN
  • EN
  • DE

EVAL-ADUM5020EBZ

Part No EVAL-ADUM5020EBZ
Manufacturer Analog Devices Inc.
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description ADUM5020 AND ADUM6020 2-LAYR EVA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr Analog Devices Inc.
Series IsoPower®, iCoupler®
Package Box
Product Status Active
Main Purpose DC/DC Converter
Outputs and Type 1, Isolated
Voltage - Output 3.3V or 5V
Current - Output 100mA
Voltage - Input 5V
Regulator Topology -
Frequency - Switching -
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part ADuM5020
Base Product Number ADUM5020
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Win Source Part Number 1378392-EVAL-ADUM5020EBZ
Ultra Librarian 3D Model Ultra Librarian EVAL-ADUM5020EBZ CAD Model

Description

EVAL-ADUM5020EBZ Product Overview

The EVAL-ADUM5020EBZ is a specialized evaluation board from Analog Devices Inc., designed to showcase the features and capabilities of the ADuM5020, an isolated DC-to-DC converter. This innovative product provides both isolation and power, making it an ideal solution for a variety of industrial, healthcare, and communication applications where isolation is a critical requirement.

Key Features

  • Integrated Isolation: The ADuM5020 chip offers 5000 V RMS isolation for 1 minute, providing safety and reliability in applications that require electrical isolation between the input and output.
  • High Efficiency: The device is designed for high efficiency, capable of up to 90% power conversion efficiency, which helps to minimize heat generation and power loss.
  • Compact Size: The EVAL-ADUM5020EBZ board is compact, making it easy to incorporate into various system designs without requiring a lot of space.
  • Flexible Input Voltage: It supports a wide input voltage range, typically from 2.7 V to 5.5 V, allowing it to be used with a variety of power sources.
  • Regulated Output Voltage: The output voltage is regulated to 3.3 V or 5 V, selectable via onboard settings, providing a stable power supply for downstream components.

Applications

The EVAL-ADUM5020EBZ is suitable for a range of applications that require isolated power supplies, such as:

  • Isolated sensor interfaces
  • Industrial process controls
  • Medical equipment
  • Isolated data acquisition systems
  • Telecommunications equipment

Easy to Use

This evaluation board is designed for user-friendliness, featuring accessible test points, and it is fully assembled and tested, allowing for immediate use upon receipt. Engineers and developers can quickly integrate the EVAL-ADUM5020EBZ into their systems to evaluate the ADuM5020 chip's performance in real-world conditions.

Support and Resources

Analog Devices Inc. provides comprehensive support for the EVAL-ADUM5020EBZ, including detailed documentation, application notes, and reference designs. This ensures that users can maximize the utility of the evaluation board and the ADuM5020 chip in their specific applications.

You May Also Be Interested in

ON Semiconductor
BOARD EVAL BOOST REG MC34063
Need more? Email Us
Linear Technology
LTM8032 DC to DC Converter and Switching Regulator Chip 3.3VDC Output Demonstration Circuit / BOARD DEMO LTM8032
Need more? Email Us
Linear Technology
LTM4607EV DC to DC Converter and Switching Regulator Chip 11.76VDC to 12.24VDC Output Demonstration Circuit / BOARD DEMO LTM4607EV
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3416EFE / Evaluation Kit For Ltc3416Efe
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3444EDD / LTC3444EDD Demo Board
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3808EDE / LTC3808EDE DC to DC Controller 1.755VDC to 1.845VDC Output Demonstration Circuit
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TPS51020-001
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3809EDD / LTC3809EDD-1 DC to DC Controller 1.755VDC to 1.845VDC Output Demonstration Circuit
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3776EUF / LTC3776EUF DC to DC Controller 1.219VDC to 1.281VDC/2.438VDC to 2.563VDC Output Demonstration Circuit
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess