EN
  • EN
  • DE

DC769A

Part No DC769A
Manufacturer Linear Technology
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description BOARD EVAL FOR LTC3808EDE / LTC3808EDE DC to DC Controller 1.755VDC to 1.845VDC Output Demonstration Circuit
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Linear Technology
Main Purpose DC/DC, Step Down
Outputs and Type 1, Non-Isolated
Voltage - Output 1.8V
Output Current 5A
Voltage - Input 2.7 V ~ 8 V
Regulator Topology Buck
Frequency - Switching 550kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part LTC3808
Win Source Part Number 783652-DC769A
Popularity Medium
Supply and Demand Status Balance
Family Name DC769A
Introduction Date May 19, 2009
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian DC769A CAD Model

Description

The DC769A is a state-of-the-art power module from Linear Technology, designed to cater to the demanding requirements of high-performance electronics. It is a versatile and compact solution that integrates a high-efficiency synchronous step-down switching regulator, inductors, and support components within a single package. This module is ideal for applications requiring a low-noise, highly efficient power supply with a small footprint.

Key Features

  • High Efficiency: The DC769A boasts an exceptional efficiency rate, which significantly reduces power loss and improves overall system performance.
  • Low Noise Operation: With its advanced design, the module operates with minimal noise, making it suitable for noise-sensitive applications such as precision instrumentation and high-fidelity audio.
  • Integrated Components: This power module includes internal inductors and support components, simplifying the design process and reducing the external component count.
  • Compact Design: The small form factor of the DC769A makes it an excellent choice for space-constrained applications.
  • Wide Input Voltage Range: It supports a broad range of input voltages, accommodating various power sources and ensuring flexibility across different applications.
  • Adjustable Output Voltage: The output voltage can be precisely adjusted to meet the specific needs of the application, ensuring compatibility with a wide array of devices.
  • Thermal Performance: The module is designed for optimal thermal performance, ensuring reliability and longevity even under high load conditions.

Applications

The DC769A is well-suited for a variety of applications, including but not limited to:

  • Telecommunications equipment
  • Networking and data communication systems
  • Industrial instrumentation
  • Automotive electronics
  • Portable battery-powered devices

Conclusion

With its combination of efficiency, low noise operation, and compact size, the DC769A from Linear Technology is an exemplary power solution for designers looking to enhance their power management systems. Its integrated design and user-friendly features make it a versatile choice that can adapt to a multitude of electronic applications.

You May Also Be Interested in

Texas Instruments
BOARD EVAL LM2852Y-3.3
Need more? Email Us
Infineon Technologies
BOARD DEMO FOR TLE 6389-3 GV50
Need more? Email Us
Texas Instruments
EVALUATION BOARD FOR TPS43060
Need more? Email Us
Intersil
DEMO BOARD ISL8117ADEMO1Z
Need more? Email Us
STMicroelectronics
BOARD EVALUATION FOR L5945A
Need more? Email Us
Active-Semi International Inc.
EVAL KIT FOR ACT4515SH-T
Need more? Email Us
Fairchild/ON Semiconductor
EVAL BOARD FOR FSEZ1317
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC1436CGN-PLL
Lowest to $4.3694
Active-Semi International Inc.
EVAL KIT FOR ACT4455YH-T
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess