EN
  • EN
  • DE
  • IT

MAXM15067EVKIT#

Part No MAXM15067EVKIT#
Manufacturer Maxim Integrated
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description EVAL BUCK MOD MAXM15067 / MAXM15067 Himalaya DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr Analog Devices Inc./Maxim Integrated
Series Himalaya
Package Box
Main Purpose DC/DC, Step Down
Outputs and Type 1, Non-Isolated
Voltage - Output 6.3V
Current - Output 300mA
Voltage - Input 10V ~ 60V
Regulator Topology Buck
Frequency - Switching 550kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part MAXM15067
Base Product Number MAXM15067
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 1348637-MAXM15067EVKIT#
Ultra Librarian 3D Model Ultra Librarian MAXM15067EVKIT# CAD Model

Description

The MAXM15067EVKIT# from Maxim Integrated is a comprehensive evaluation kit designed to demonstrate the capabilities of the MAXM15067, a highly integrated, high-efficiency power module. This kit is an essential tool for engineers and designers who are looking to explore the features and performance of the MAXM15067 in their power supply applications.

Key Features

  • Compact and integrated power solution
  • Wide input voltage range: 4.5V to 60V
  • Adjustable output voltage from 0.9V to 0.9 x VIN
  • High-efficiency up to 95%
  • Integrated inductor
  • Full protection features including over-current, over-voltage, under-voltage, and thermal shutdown
  • Simple and easy to use with minimal external components

Performance and Flexibility

The evaluation kit showcases the high efficiency and performance of the MAXM15067 power module across a range of operating conditions. It is designed to be flexible, accommodating a variety of input voltages and allowing users to adjust the output voltage to suit their specific requirements. The integrated inductor simplifies the design and reduces the overall footprint, making it ideal for space-constrained applications.

Protection and Reliability

Reliability is a key consideration in power design, and the MAXM15067EVKIT# does not disappoint. It features comprehensive protection circuits that safeguard the module against a multitude of common electrical issues, ensuring stable and reliable operation even in harsh conditions.

Applications

The MAXM15067 power module is suitable for a wide range of applications, including but not limited to, distributed power systems, industrial control, telecommunications, and automotive systems. The evaluation kit provides a hands-on experience to test and validate the power module's use in these and other potential applications.

Conclusion

Overall, the MAXM15067EVKIT# from Maxim Integrated is a versatile and reliable solution for anyone looking to evaluate the MAXM15067 power module. With its high efficiency, integrated components, and robust protection features, it provides an excellent platform for developing advanced power supply systems.

You May Also Be Interested in

Infineon Technologies
EVAL 1400W 12V COOLMOS / IFX91041EJV33, XMC4200 CoolMOS?, CoolSET? DC/DC, Step Down 1, Isolated Outputs Evaluation Board
Need more? Email Us
Infineon Technologies
KIT S6SBP401AM / S6BP401A - DC/DC, Step Down with LDO 6, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Texas Instruments
BOARD EVALUATION LMZ14201 / LMZ14201H SIMPLE SWITCHER? DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
MaxLinear Inc
EVAL BOARD FOR XRP6668
Need more? Email Us
Texas Instruments
BOARD DEMO FOR LM2854-1000 / LM2854 SIMPLE SWITCHER? DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
MaxLinear Inc
EVAL BOARD XRP6124
Need more? Email Us
Analog Devices Inc.
LTC3617EUDD DEMO BOARD VIN=2.25V
Need more? Email Us
Analog Devices Inc.
DEMO BOARD FOR LTC3856EUH / LTC3856 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Renesas Electronics America
ISL91108IINZ-TR5691 - EVALUATION
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess