EN
  • EN
  • DE

BAS21HGP

Part No BAS21HGP
Manufacturer Chenmko
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Chenmko
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818747-BAS21HGP
Ultra Librarian 3D Model Ultra Librarian BAS21HGP CAD Model

Description

The BAS21HGP is a high-speed switching diode manufactured by Chenmko. It's designed for applications requiring fast switching speeds and low forward voltage drop. This diode is commonly used in various electronic circuits for rectification, signal processing, and protection.

Applications:

  • High-speed switching circuits
  • General rectification
  • Signal processing
  • Transient voltage suppression
  • Protection circuits

Features:

  • High switching speed: Enables fast and efficient circuit operation.
  • Low forward voltage drop: Reduces power dissipation and improves efficiency.
  • High reverse voltage: Provides protection against reverse voltage conditions.
  • Small package size: Allows for compact circuit designs.
  • RoHS compliant: Meets environmental regulations.

Benefits:

  • Improved circuit performance: Fast switching speed enhances circuit responsiveness.
  • Increased efficiency: Low forward voltage drop minimizes power losses.
  • Enhanced circuit protection: High reverse voltage provides reliable protection.
  • Reduced board space: Small package size enables miniaturization.
  • Environmentally friendly: RoHS compliance ensures environmental responsibility.

Additional Details:

The BAS21HGP typically features a reverse voltage (VR) rating of around 200V and a forward current (IF) rating of approximately 200mA. The forward voltage drop (VF) is typically around 1V at the rated forward current. It is commonly available in a small surface-mount package such as SOD-323. Its high switching speed and low forward voltage drop make it suitable for a wide range of applications where efficient and fast diode performance is critical.

You May Also Be Interested in

Infineon Technologies
88Q2221MB0-NYA2A0G1 Infineon Technologies Infineon PHY datasheet, inventory, & pricing.
Lowest to $34.9254
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Everlight Electronics Co Ltd
19-223USRSYGC/S525/TR8 Everlight Everlight datasheet, inventory, & pricing.
Lowest to $0.0618
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Others
Lowest to $0.3269
Diodes Incorporated
BCX5316TC Diodes Incorporated Diodes Inc. Pwr Mid Perf Transistor SOT89 T&R 4K datasheet, inventory, & pricing.
Lowest to $0.1165
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess