EN
  • EN
  • DE

DS28E10R+T

Part No DS28E10R+T
Manufacturer Maxim Integrated
Catalog Miscellaneous
Description Authenticator Serial Interface 3-Pin SOT-23 T/R / 1-W PROTECT 192B EPROM W/SHA1,SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Status Active
Win Source Part Number 254025-DS28E10R+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name DS28E10R+T
Introduction Date June 01, 2010
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian DS28E10R+T CAD Model

Description

Maxim Integrated DS28E10R+T - Secure Authenticator

The DS28E10R+T from Maxim Integrated is a robust secure authenticator that ensures a genuine one-time programmable (OTP) solution for effective anti-counterfeiting and secure data management. This device leverages Maxim's expertise in security to provide a high level of protection for the authenticity of consumer goods, medical devices, and other systems that require safeguarding against counterfeit components.

Key Features

  • Advanced Security: Utilizes SHA-1 hash-based message authentication code (HMAC) to provide a high level of security.
  • One-Time Programmable: The device's memory is OTP, allowing for secure and permanent storage of sensitive data.
  • Minimalist Design: With a single-contact 1-Wire interface, it requires minimal external circuitry, thus simplifying design and reducing system cost.
  • Low Power Consumption: Designed for low-power applications, it is suitable for battery-powered systems.
  • Small Footprint: Available in a compact 3-pin SOT-23 package, making it ideal for space-constrained applications.

Applications

  • Consumer Electronics Authentication
  • Medical Device Authentication and Tracking
  • Peripheral Device Authentication
  • Supply Chain Integrity
  • Aftermarket Product Protection

The DS28E10R+T is designed to seamlessly integrate into various systems requiring secure authentication. By providing a unique and immutable identity to each device, it plays a crucial role in protecting intellectual property and ensuring the integrity of the product ecosystem. Its robust security features make it an excellent choice for manufacturers looking to protect their brand and consumers from the risks associated with counterfeit parts.

Overall, the DS28E10R+T from Maxim Integrated is a powerful tool in the fight against counterfeiting, providing a secure, cost-effective, and easy-to-implement solution for a wide range of applications.

You May Also Be Interested in

Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Phoenix Contact
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Phoenix Contact
Need more? Email Us
Phoenix Contact
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7463 $52.3890
70+ $1.4329 $100.3030
110+ $1.3881 $152.6910
150+ $1.3433 $201.4950
195+ $1.2986 $253.2270
260+ $1.1642 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,460 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess