EN
  • EN
  • DE

LTC4079IDD#PBF

Part No LTC4079IDD#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Battery Chargers
Description IC BATT CHG MULTI-CHEM 10DFN  /  Charger IC Multi-Chemistry 10-DFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Chargers
Mfr Analog Devices Inc.
Package Tube
Battery Chemistry Multi-Chemistry
Current - Charging Constant - Programmable
Programmable Features Timer
Charge Current - Max 250mA
Voltage - Supply (Max) 60V
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 10-WFDFN Exposed Pad
Supplier Device Package 10-DFN (3x3)
Base Product Number LTC4079
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 505-LTC4079IDD#PBF,LTC4079IDD#PBF-ND,-2735-LTC4079IDD#PBF
Standard Package 121
Win Source Part Number 1072483-LTC4079IDD#PBF
Ultra Librarian 3D Model Ultra Librarian LTC4079IDD#PBF CAD Model

Description

Product Overview: LTC4079IDD#PBF from Analog Devices Inc.

The LTC4079IDD#PBF is a highly versatile and efficient battery charger integrated circuit designed by Analog Devices Inc., one of the leading manufacturers in the field of high-performance analog technology. This advanced component is engineered to provide a seamless and reliable charging solution for a wide array of battery types, including Li-Ion, LiFePO4, lead-acid, and NiMH batteries. The LTC4079IDD#PBF is an ideal choice for portable devices, energy storage systems, and backup power applications where efficient charging and battery management are critical.

Key Features:

  • Wide Input Voltage Range: The LTC4079IDD#PBF operates over a broad input voltage range, accommodating various power sources and ensuring compatibility with different system designs.
  • Adjustable Charging Parameters: Users can set the float voltage, charge current, and termination conditions to match the requirements of the specific battery chemistry, thus optimizing the charging process for maximum efficiency and battery life.
  • Low Quiescent Current: Its low quiescent current minimizes power drain when in standby mode, making it an energy-efficient choice for battery-powered applications.
  • Multiple Battery Chemistries: The device's versatility allows it to charge different types of batteries, providing a one-chip solution for multi-chemistry charging needs.
  • Temperature Compensated Charging: The LTC4079IDD#PBF includes temperature compensation features that protect the battery by adjusting the charge parameters based on temperature, ensuring safe operation across various environmental conditions.
  • Robust Protection Features: It incorporates protection mechanisms such as overvoltage, overcurrent, and thermal protection, safeguarding both the charger and the battery during adverse conditions.

Applications:

The LTC4079IDD#PBF is suitable for a diverse range of applications that require reliable and efficient battery charging. It is commonly used in portable electronics, medical devices, industrial equipment, and energy storage systems. Its robust design and adaptable charging algorithms make it a preferred choice for designers looking to create sophisticated power management solutions.

Package and Availability:

The charger IC is offered in a compact, low-profile (3mm x 3mm) 10-lead DFN package, providing a space-saving solution for modern electronic devices. The LTC4079IDD#PBF is available for purchase through authorized distributors of Analog Devices Inc.

For detailed technical specifications, application notes, and support resources, interested parties are encouraged to visit the Analog Devices Inc. website or contact their sales and support team.

You May Also Be Interested in

Skyworks Solutions Inc.
IC LI-ION CHARGER 16-DFN
Lowest to $1.8622
Linear Technology
IC CHRGR BATT HE 14-DFN
Need more? Email Us
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
Texas Instruments
IC LI-ION CHARGE MGMT 24WQFN
Lowest to $2.7921
Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034
ON Semiconductor
IC CTRLR BATT FAST CHARGE 8-SOIC
Lowest to $3.2501
Texas Instruments
IC LI-ION BATT CHARGER 24-VQFN
Lowest to $0.8531
Texas Instruments
Power-Path Management and USB-OTG Support
Lowest to $3.7118
Texas Instruments
IC BATT CHRG MGMT LI-ION 24VQFN
Lowest to $4.6402

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.9828 $63.9312
8+ $13.1141 $104.9128
12+ $12.7043 $152.4516
17+ $12.2945 $209.0065
22+ $11.8846 $261.4612
29+ $10.6552 $309.0008
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,650 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess