Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Linear Technology
Series μModule
Main Purpose DC/DC, Step Up or Down
Outputs and Type 1, Non-Isolated
Voltage - Output 12V
Output Current 5A
Voltage - Input 6 V ~ 36 V
Regulator Topology Buck-Boost
Frequency - Switching 300kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part LTM4607
Win Source Part Number 784574-DC1198B-B
Popularity Medium
Supply and Demand Status Limited
Family Name DC1198B
Introduction Date February 05, 2013
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian DC1198B-B CAD Model

Description

Product Overview: DC1198B-B Demonstration Board

The DC1198B-B is an advanced demonstration board from Linear Technology, designed specifically for the evaluation and testing of the LTC6804 high voltage battery monitor. This demonstration board is an essential tool for engineers and developers working on battery management systems, particularly in applications such as electric vehicles, energy storage systems, and other high voltage battery stacks.

Key Features of the DC1198B-B

  • Compatibility: Fully compatible with the LTC6804 multi-cell battery monitor, allowing for precise voltage monitoring of up to 12 series-connected battery cells.
  • High Voltage Handling: Capable of handling high voltage levels, which is crucial for systems that operate with large battery stacks.
  • Daisy-Chain Capability: Includes daisy-chain connectors, enabling multiple LTC6804 devices to be connected in series for monitoring of more than 12 cells, making it scalable for larger battery systems.
  • Isolated Communication: Features an isolated communication interface for safe data transfer between the high voltage battery stack and low voltage control electronics.
  • Software Support: Comes with software that assists in demonstrating the features of the LTC6804, providing a user-friendly interface for data acquisition and analysis.
  • Flexible Power Options: Can be powered through the onboard connectors, ensuring ease of integration into existing systems.

Applications

The DC1198B-B demonstration board is ideal for a wide range of applications that require reliable and precise battery monitoring. It is particularly suited for:

  • Electric and hybrid electric vehicles (EV/HEV)
  • Energy storage systems
  • Backup power systems
  • Uninterruptible power supplies (UPS)

Design and Ease of Use

Designed with the user in mind, the DC1198B-B demonstration board is built to facilitate easy access to all the features of the LTC6804. The layout of the board ensures that all connections are easily reachable, and the included documentation provides clear instructions for setup and operation. This allows for quick setup and immediate testing, saving valuable development time.

The DC1198B-B from Linear Technology is an indispensable tool for professionals looking to harness the full potential of the LTC6804 battery monitor in their high voltage applications. With its robust design and comprehensive feature set, this demonstration board is the perfect platform for developing advanced battery management systems.

You May Also Be Interested in

STMicroelectronics
EVAL L6699 STB13N60M2 STPS20M80C / L6699 Soft Switching PWM Controller 24VDC Output Evaluation Board
Need more? Email Us
ECAD model for STEVAL-ISA132V1
Texas Instruments
EVAL BOARD FOR TPS65632
Need more? Email Us
ECAD model for TPS65632EVM-712
Sipex Corporation
High Output Voltage Boost Regulator LCD Bias Regulator
Need more? Email Us
ECAD model for SP4446
MaxLinear Inc
EVAL BOARD FOR XRP7714
Need more? Email Us
ECAD model for XRP7714EVB-ZYNQ-1-KIT
Texas Instruments
EVAL MODULE FOR TPS40180 / TPS40180 DC to DC Controller 1.5VDC Output Evaluation Board
Need more? Email Us
ECAD model for TPS40180EVM
Texas Instruments
EVAL MOD FOR TPS61120 / TPS61120 DC to DC Converter and Switching Regulator Chip 1.5VDC/3.3VDC Output Evaluation Board
Need more? Email Us
ECAD model for TPS61120EVM-205
Texas Instruments
EVALUATION MODULE FOR TPS51120 / TPS51120 DC to DC Controller 3.3VDC/5VDC Output Evaluation Board
Need more? Email Us
ECAD model for TPS51120EVM-001
Texas Instruments
EVAL MOD FOR TPS51124 / TPS51124 DC to DC Controller 1.05VDC/1.5VDC Output Evaluation Board
Need more? Email Us
ECAD model for TPS51124EVM-001
STMicroelectronics
EVAL BOARD FOR VIPER28HD 115KHZ / VIPER28L AC to DC Switching Converter 5VDC Output Demonstration Board
Need more? Email Us
ECAD model for EVLVIPER28H-10W

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.9955
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention