Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Programmable Oscillators
Mfr Microchip Technology
Series DSC61XX
Package Bulk
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Available Frequency Range 1 MHz ~ 100 MHz
Function Standby
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability (Total) ±50ppm
Temperature Range - Operating -20°C ~ 70°C
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 12 µA
Standard Package 1
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344273-DSC6111CE1A-PROGRAMMABLE
Ultra Librarian 3D Model Ultra Librarian DSC6111CE1A-PROGRAMMABLE CAD Model

Description

Microchip Technology's DSC6111CE1A-PROGRAMMABLE: A Versatile and Efficient Timing Solution

Microchip Technology's DSC6111CE1A-PROGRAMMABLE is a highly flexible and reliable MEMS (Micro-Electro-Mechanical Systems) oscillator designed to meet the diverse timing requirements of modern electronic systems. This programmable oscillator is part of Microchip's extensive range of clock and timing solutions, offering designers a customizable and space-saving option for their applications.

The DSC6111CE1A-PROGRAMMABLE oscillator is engineered for stability and precision, boasting a frequency range that can be programmed to suit specific design needs. This allows for a high degree of customization, enabling the oscillator to be used in a wide array of products, from consumer electronics to industrial equipment.

One of the key features of this MEMS oscillator is its low power consumption, making it an ideal choice for battery-powered devices where energy efficiency is paramount. Additionally, it offers excellent jitter performance, ensuring reliable operation even in environments with high levels of electromagnetic interference.

The compact footprint of the DSC6111CE1A-PROGRAMMABLE is another significant advantage. It comes in a small 2.5mm x 2.0mm package, which is perfect for applications where board space is at a premium. Despite its small size, it does not compromise on performance or functionality.

Furthermore, the oscillator is designed to be highly resilient, with a robust operating temperature range that ensures consistent performance across various environmental conditions. This makes it suitable for applications that may be exposed to extreme temperatures or other challenging operational scenarios.

Microchip's DSC6111CE1A-PROGRAMMABLE is also designed with ease of integration in mind. It is compatible with industry-standard footprints and does not require any external components, which simplifies the design process and accelerates time-to-market for product developers.

In summary, the DSC6111CE1A-PROGRAMMABLE from Microchip Technology is a versatile, efficient, and reliable timing solution that offers programmability, low power consumption, and a compact size, making it an excellent choice for a broad range of applications.

You May Also Be Interested in

Microchip Technology
MEMS OSC PROG BLANK 10MHZ-170MHZ
Need more? Email Us
ECAD model for DSC8101CI2
Microchip Technology
MEMS OSC PROG BLANK 1MHZ-80MHZ
Need more? Email Us
ECAD model for DSC6011ME1A-000.0000T
Microchip Technology
MEMS OSC PROG BLANK 1MHZ-150MHZ
Need more? Email Us
ECAD model for DSC8004CI2
SiTIME
MEMS OSC PROG BLANK 1MHZ-220MHZ
Need more? Email Us
ECAD model for SIT3821AI-1C2-XXXX000.FP0000X
Microchip Technology
MEMS OSC PROG BLANK 1MHZ-80MHZ
Need more? Email Us
ECAD model for DSC6011MI1A-000.0000T
Microchip Technology
MEMS OSC PROG BLANK 1MHZ-80MHZ
Need more? Email Us
ECAD model for DSC6013MI2A-000.0000T
SiTIME
MEMS OSC PROG BLANK 1MHZ-220MHZ
Need more? Email Us
ECAD model for SIT3821AI-2D2-XXXX000.FP0000X
Microchip Technology
MEMS OSC PROG BLANK 1MHZ-150MHZ
Need more? Email Us
ECAD model for DSC8001CI5
SiTIME
MEMS OSC PROG BLANK 1MHZ-220MHZ
Need more? Email Us
ECAD model for SIT3821AI-2C2-XXXX000.FP0000X

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.9955
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention