Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Linear Technology
Main Purpose DC/DC, Step Down
Outputs and Type 2, Non-Isolated
Voltage - Output 1.25V, 2.5V
Output Current 5A, 5A
Voltage - Input 2.75 V ~ 8 V
Regulator Topology Buck
Frequency - Switching 550kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part LTC3776
Win Source Part Number 783618-DC829A
Popularity Medium
Supply and Demand Status Balance
Family Name DC829A
Introduction Date March 29, 2005
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian DC829A CAD Model

Description

The DC829A from Linear Technology is a high-performance demonstration board designed for evaluating the capabilities of Linear Technology's advanced power management and conversion solutions. This demonstration board showcases the functionality of a specific integrated circuit (IC) and provides engineers with an efficient platform for testing and prototyping applications.

Key Features

  • Precision Voltage Regulation: The DC829A is equipped with a precision voltage regulator that ensures stable and accurate voltage supply, critical for sensitive electronic components and systems.
  • High Efficiency: With its state-of-the-art design, the board operates at high efficiency, which is essential for reducing power loss and improving overall system performance.
  • Compact Design: The demonstration board's compact footprint makes it an excellent choice for space-constrained applications, allowing for easy integration into a wide range of products.
  • Flexible Power Options: The DC829A is designed to accommodate various input voltage ranges, making it versatile for different power environments and applications.
  • Thermal Management: The board includes features for superior thermal management, ensuring that the IC operates within its temperature specifications under various load conditions.

Applications

The DC829A is ideal for a variety of applications where precision power management is crucial. These include:

  • Telecommunications
  • Automotive systems
  • Industrial controls
  • Medical devices
  • Portable and battery-powered devices

Easy to Use

Linear Technology's DC829A demonstration board is user-friendly and comes with comprehensive documentation, including schematics, layout files, and datasheets. This ensures that engineers can quickly understand and utilize the board for their specific needs. Additionally, the board is compatible with standard lab equipment, allowing for straightforward integration into existing test setups.

Whether for research and development, product testing, or educational purposes, the DC829A demonstration board is an invaluable tool for any electronics professional looking to harness the power and precision of Linear Technology's components.

You May Also Be Interested in

Texas Instruments
EVAL MODULE FOR TPS65100-030 / TPS65100PWP LCD Driver Evaluation Board
Lowest to $9.2406
ECAD model for TPS65100EVM-030
Torex Semiconductor Ltd
BOARD EVAL XCL206B183AR-G 1.8V / XCL206B183 DC to DC Converter and Switching Regulator Chip 1.8VDC Output Evaluation Board
Need more? Email Us
ECAD model for XCL206B183-EVB
Texas Instruments
EVAL MOD FOR TPS54310 / TPS54310 DC to DC Converter and Switching Regulator Chip 3.3VDC Output Evaluation Board
Need more? Email Us
ECAD model for TPS54310EVM
STMicroelectronics
BOARD DEMO VIPER26HN / VIPER26HN AC to DC Switching Converter 12VDC Output Demonstration Board
Need more? Email Us
ECAD model for STEVAL-ISA111V1
Torex Semiconductor Ltd
BOARD EVAL XCL206B123AR-G 1.2V / XCL206B123 DC to DC Converter and Switching Regulator Chip 1.2VDC Output Evaluation Board
Need more? Email Us
ECAD model for XCL206B123-EVB
Texas Instruments
EVAL MOD FOR TPS61120 / TPS61120 DC to DC Converter and Switching Regulator Chip 1.5VDC/3.3VDC Output Evaluation Board
Need more? Email Us
ECAD model for TPS61120EVM-205
Texas Instruments
EVAL MOD FOR UCC3889 / UCC3889 Evaluation Module
Need more? Email Us
ECAD model for UCC3889EVM
Texas Instruments
EVAL MODULE FOR TPS65010-230 / TPS65010 Battery Management Evaluation Board
Need more? Email Us
ECAD model for TPS65010EVM-230
Texas Instruments
EVAL MODULE FOR TPS51117 / TPS51117 DC to DC Controller 1.05VDC Output Evaluation Board
Need more? Email Us
ECAD model for TPS51117EVM

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention