Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer STMicroelectronics
Series VIPer plus
Main Purpose AC/DC, Primary Side
Outputs and Type 1, Non-Isolated
Power - Output 12W
Voltage - Output 12V
Output Current 1A
Voltage - Input 90 ~ 265 VAC
Regulator Topology Flyback
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part VIPer26
Win Source Part Number 799079-STEVAL-ISA111V1
Popularity Medium
Supply and Demand Status Balance
Family Name STEVAL-ISA111V1
Introduction Date October 21, 2011
ECCN EAR99
Country of Origin Italy
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian STEVAL-ISA111V1 CAD Model

Description

The STEVAL-ISA111V1 is a product evaluation board from STMicroelectronics designed to facilitate the development and testing of power management circuits. This tool is specifically tailored for engineers and designers who are looking to explore the features and capabilities of the highly efficient VIPER26K high-voltage converter integrated circuit.

Key Features

  • Integrated VIPER26K Chip: At the heart of the STEVAL-ISA111V1 is the VIPER26K, a high-voltage converter that allows for direct conversion of a wide AC input range to a stable DC output, making it ideal for a variety of power supply applications.
  • Wide Input Voltage Range: The board can handle an input voltage from 85 VAC up to 265 VAC, accommodating global power standards and making it suitable for universal use.
  • Output Flexibility: The output voltage and current can be configured to meet the needs of the application, providing versatility in design and testing.
  • Compact Design: The STEVAL-ISA111V1 is designed with a compact form factor, which is beneficial for prototyping and integration into existing systems without requiring significant space.
  • Protection Features: The VIPER26K includes multiple protection features such as overcurrent protection, thermal shutdown, and overvoltage protection, ensuring safe operation under various conditions.

Applications

The STEVAL-ISA111V1 is suited for a wide range of applications, including:

  • SMPS (Switched-Mode Power Supply) for household appliances
  • Standby power supplies for TVs and monitors
  • Auxiliary power supplies for industrial systems
  • Power adapters and battery chargers

Design Support

STMicroelectronics provides comprehensive design support for the STEVAL-ISA111V1, including detailed documentation, reference design files, and technical support from ST experts. This ensures that engineers can streamline their development process and reduce time to market for their power management solutions.

Conclusion

The STEVAL-ISA111V1 from STMicroelectronics is an excellent tool for professionals looking to develop efficient and reliable power management solutions. With its integrated VIPER26K high-voltage converter, wide input voltage range, and robust protection features, this evaluation board is a versatile and valuable addition to any power supply designer's toolkit.

You May Also Be Interested in

STMicroelectronics
EVAL BOARD 2W 3PH SMPS BRKR ESBT / UC3845B Current Mode PWM Controller 24VDC Output Demonstration Board
Need more? Email Us
ECAD model for STEVAL-IPB001V1
CM2
XP Power
EVAL BOARD FOR CA SERIES
Need more? Email Us
ECAD model for CM2
Texas Instruments
EVAL MOD FOR TPS54910 / TPS54910 DC to DC Converter and Switching Regulator Chip 0.9VDC to 2.5VDC Output Evaluation Board
Need more? Email Us
ECAD model for TPS54910EVM-213
Infineon Technologies
EVAL BOARD FOR TLF51801
Need more? Email Us
ECAD model for DEMOBOARDTLF51801ELTOBO1
Torex Semiconductor Ltd
BOARD EVAL XCL206B183AR-G 1.8V / XCL206B183 DC to DC Converter and Switching Regulator Chip 1.8VDC Output Evaluation Board
Need more? Email Us
ECAD model for XCL206B183-EVB
Texas Instruments
EVAL MODULE FOR TPS54295-057 / TPS54295 DC to DC Converter and Switching Regulator Chip 1.2VDC/3.3VDC Output Evaluation Board
Need more? Email Us
ECAD model for TPS54295EVM-057
Infineon Technologies
EVAL BOARD FOR IFX90121
Need more? Email Us
ECAD model for DEMOBOARDIFX90121TOBO1
STMicroelectronics
SPINDLE DRIVER
Need more? Email Us
ECAD model for L6232E
MaxLinear Inc
EVAL BOARD FOR XRP7714
Need more? Email Us
ECAD model for XRP7714EVB-ZYNQ-1-KIT

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention