Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Op Amps
Mfr MaxLinear Inc
Package Bulk
Product Status Obsolete
Channels per IC 2 - Dual
Amplifier Type Voltage Feedback
Output Type Rail-to-Rail
Slew Rate 9V/µs
-3db Bandwidth 3 MHz
Current - Output / Channel 35 mA
Current - Supply (Main IC) 160 µA
Voltage - Supply, Single/Dual (±) 2.5V ~ 5.5V, ±1.25V ~ 2.75V
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part CLC2011
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN OBSOLETE
Win Source Part Number 771558-CLC2011IMP8EVB
Ultra Librarian 3D Model Ultra Librarian CLC2011IMP8EVB CAD Model

Description

The CLC2011 Op Amp Evaluation Board is designed for the CLC2011 op amp from MaxLinear Inc.

  • Win Source Part Number: 771558-CLC2011IMP8EVB
  • Output Type: Rail-to-rail
  • Bandwidth: 3 MHz
  • Amplifier Type: Voltage feedback
  • Voltage Supply: 2.5V to 5.5V
  • Status: Obsolete

You May Also Be Interested in

Analog Devices Inc.
BOARD EVAL FOR AD8007AKS
Need more? Email Us
ECAD model for AD8007AKS-EBZ
Analog Devices Inc.
EVAL BOARD FOR LTC6910-3
Need more? Email Us
ECAD model for DC566A-C
MaxLinear Inc
EVAL BOARD AMP QUAD, 550MHZ, 1,5 / - pval(183) Evaluation Board
Need more? Email Us
ECAD model for CLC4601ISO14EVB
Analog Devices Inc.
BOARD EVAL FOR AD812AR
Need more? Email Us
ECAD model for AD812AR-EBZ
Analog Devices Inc.
BOARD EVAL FOR ADA4853-1AKS
Need more? Email Us
ECAD model for ADA4853-1AKS-EBZ
MaxLinear Inc
EVAL BOARD RAIL-TO-RAIL I/O AMP / - pval(183) Evaluation Board
Need more? Email Us
ECAD model for CLC2011IMP8EVB
Maxim Integrated
KIT EVAL FOR MAX9939 / EVALUATION KIT
Need more? Email Us
ECAD model for MAX9939EVKIT+
Analog Devices Inc.
BOARD EVAL FOR AD829AR
Need more? Email Us
ECAD model for AD829AR-EBZ
Texas Instruments
EVAL MODULE FOR AMC1100 / AMC1100 Special Purpose Amplifier Evaluation Board
Need more? Email Us
ECAD model for AMC1100EVM

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention