Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Maxim Integrated
Channels per IC 2 - Dual
Amplifier Type Programmable Gain
Output Type Differential
SR - Slew Rate 9 V/μs
Output Current per Channel 70mA
Operating Temperature Range -40°C ~ 125°C
Current - Supply (Main IC) 3.4mA
Dual Supply Voltage (±) 2.9 V ~ 5.5 V
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part MAX9939
Win Source Part Number 769375-MAX9939EVKIT+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX9939
Introduction Date January 01, 2009
ECCN EAR99
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MAX9939EVKIT+ CAD Model

Description

MAX9939EVKIT+ Evaluation Kit by Maxim Integrated

The MAX9939EVKIT+ from Maxim Integrated is a comprehensive evaluation kit designed to facilitate the testing and performance analysis of the MAX9939 precision, low-cost, variable gain amplifier with a low input bias current. This kit is an essential tool for engineers and developers who need to quickly prototype or evaluate the MAX9939's capabilities for applications in automatic test equipment, battery-powered instruments, medical instrumentation, and industrial control systems.

Key Features

  • Easy-to-use evaluation kit for the MAX9939 variable gain amplifier
  • Operates over a wide supply range of 2.85V to 5.5V
  • On-board test points for convenient monitoring of the amplifier's performance
  • Provisions for a variety of gain-setting resistors to adjust the amplifier gain
  • Surface-mounted components to emulate real-world applications

Performance and Flexibility

The MAX9939EVKIT+ is designed with flexibility in mind, allowing users to easily configure the gain settings and input/output connections to match their specific requirements. The evaluation kit includes a pre-installed MAX9939 amplifier, but also supports the evaluation of other pin-compatible amplifiers in the same family, offering a versatile platform for a wide range of tests.

Easy Setup and Operation

Setting up the MAX9939EVKIT+ is straightforward, with no need for complex configurations. The kit includes a fully assembled and tested circuit board, enabling users to start their evaluations right out of the box. The board's layout is optimized to minimize noise and ensure accurate measurements, making it easier for users to assess the amplifier's performance in their intended application.

Comprehensive Documentation

To assist with the evaluation process, Maxim Integrated provides detailed documentation for the MAX9939EVKIT+. This includes a user guide that covers the installation, hardware configuration, and recommended testing procedures, ensuring a smooth and informative evaluation experience.

Whether you are an experienced engineer or a student learning about amplifiers, the MAX9939EVKIT+ offers an invaluable platform for exploring the features and performance of the MAX9939 variable gain amplifier.

You May Also Be Interested in

Texas Instruments
EVAL MODULE FOR INA826 / INA826 Instrumentation Amplifier Evaluation Board
Lowest to $74.6209
ECAD model for INA826EVM
Renesas Electronics America
Operational Amplifiers - Op Amps LOW POWER RAD HARD PROGRAMMABLE OP AMP, CAN, CLASS Q
Need more? Email Us
ECAD model for HS2-3530ARH-8
Analog Devices Inc.
BOARD EVAL FOR AD8030ARJ
Need more? Email Us
ECAD model for AD8030ARJ-EBZ
Analog Devices Inc.
EVALUATION BOARD
Need more? Email Us
ECAD model for AD8235ACBZ-EVALZ
Microchip Technology
BOARD AMPLIFIER EVAL 1 MCP6XXX / - pval(183) Evaluation Board
Need more? Email Us
ECAD model for MCP6XXXEV-AMP1
Analog Devices Inc.
EVAL BOARD FOR AD8279 / AD8279 Special Purpose Amplifier Evaluation Board
Need more? Email Us
ECAD model for AD8279-EVALZ
Analog Devices Inc.
EVAL BOARD FOR AD8273 / AD8273 Special Purpose Amplifier Evaluation Board
Need more? Email Us
ECAD model for AD8273-EVALZ
Texas Instruments
EVAL MODULE FOR AMC1100 / AMC1100 Special Purpose Amplifier Evaluation Board
Need more? Email Us
ECAD model for AMC1100EVM
Analog Devices Inc.
BOARD EVAL FOR AD8001ART
Need more? Email Us
ECAD model for AD8001ART-EBZ

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention