EN
  • EN
  • DE

AD8001ART-EBZ

Part No AD8001ART-EBZ
Manufacturer Analog Devices Inc.
Catalog Evaluation Boards - Op Amps
Description BOARD EVAL FOR AD8001ART
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Analog Devices Inc.
Part Status Obsolete(EOL)
Channels per IC 1 - Single
Amplifier Type Current Feedback
Board Type Bare (Unpopulated)
Supplied Contents Board(s)
Utilized IC / Part SOT-23-5 Package
Win Source Part Number 767526-AD8001ART-EBZ
Popularity Medium
Supply and Demand Status Limited
Family Name AD8001
Introduction Date May 20, 1996
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian AD8001ART-EBZ CAD Model

Description

AD8001ART-EBZ: High-Performance Amplifier Evaluation Board by Analog Devices Inc.

The AD8001ART-EBZ is a state-of-the-art evaluation board designed by Analog Devices Inc. to showcase the capabilities of the AD8001, a high-speed, low-distortion operational amplifier. This evaluation board provides engineers and designers with a convenient platform to test and analyze the performance characteristics of the AD8001 amplifier in various circuit configurations.

Featuring a compact and user-friendly design, the AD8001ART-EBZ is equipped with a variety of test points and connectors that enable easy access to the amplifier's input and output signals. This flexibility allows users to quickly set up the board and integrate it with their existing test equipment, facilitating rapid prototyping and experimentation.

The AD8001 amplifier itself is a versatile component suitable for a wide range of applications, including video and RF signal processing, test equipment, and high-speed data acquisition systems. With its impressive slew rate and bandwidth, the AD8001 provides excellent dynamic performance, making it ideal for scenarios that require high-speed signal conditioning.

Key features of the AD8001ART-EBZ evaluation board include:

  • Direct access to the AD8001 operational amplifier
  • Easy-to-use interface for quick setup and testing
  • Multiple test points for monitoring input and output signals
  • Compatibility with a variety of supply voltages
  • On-board decoupling and power supply filtering for optimal performance
  • Durable construction for repeated use in different configurations

The AD8001ART-EBZ is an invaluable tool for engineers who need to evaluate the performance of the AD8001 amplifier under real-world conditions. Whether it's for designing high-fidelity audio equipment, precision instrumentation, or any application that demands high-speed, low-distortion amplification, this evaluation board is an essential asset for effective circuit design and optimization.

Analog Devices Inc. has a long-standing reputation for producing high-quality components that push the boundaries of performance and reliability. The AD8001ART-EBZ evaluation board is no exception, offering a practical and efficient solution for exploring the full potential of the AD8001 operational amplifier.

You May Also Be Interested in

Analog Devices Inc.
EVAL BOARD FOR ADA4805-1
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR ADA4807
Need more? Email Us
Texas Instruments
EVAL BOARD FOR OPA835
Need more? Email Us
MaxLinear Inc
EVAL BOARD RAIL-TO-RAIL I/O AMP / - pval(183) Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADA4891-1AR
Need more? Email Us
MaxLinear Inc
EVAL BOARD AMP QUAD, 550MHZ, 1,5 / - pval(183) Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADA4927-1YCP
Need more? Email Us
Texas Instruments
EVAL BOARD FOR THS4304
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADA4817 SOIC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6921 $60.9973
31+ $3.8500 $119.3500
47+ $3.7296 $175.2912
64+ $3.6094 $231.0016
83+ $3.4890 $289.5870
111+ $3.1281 $347.2191
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,750 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess