EN
  • EN
  • DE

OPA835IDBVEVM

Part No OPA835IDBVEVM
Manufacturer Texas Instruments
Catalog Evaluation Boards - Op Amps
Description EVAL BOARD FOR OPA835
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Box
Product Status Active
Channels per IC 1 - Single
Amplifier Type Voltage Feedback
Output Type Single-Ended, Rail-to-Rail
Slew Rate 260V/µs
-3db Bandwidth 56 MHz
Current - Output / Channel 40 mA
Current - Supply (Main IC) 250 µA
Voltage - Supply, Single/Dual (±) 2.5V ~ 5.5V, ±1.25V ~ 2.75V
Utilized IC / Part OPA835
Contents Board(s)
Ultra Librarian 3D Model Ultra Librarian OPA835IDBVEVM CAD Model

You May Also Be Interested in

Texas Instruments
EVAL BOARD FOR OPA818
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADA4841-1YRJ
Need more? Email Us
MaxLinear Inc
EVAL BOARD AMP TRIPLE, 550MHZ, 1 / - pval(183) Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADA4817 SOIC
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR ADA4807
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADA4860-1YRJ
Need more? Email Us
MaxLinear Inc
EVAL BOARD RAIL-TO-RAIL AMP DUAL / - pval(183) Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADA4941-1YCP
Need more? Email Us
MaxLinear Inc
EVAL BOARD AMP QUAD, 550MHZ, 1,5 / - pval(183) Evaluation Board
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess