EN
  • EN
  • DE

MAX31740ATA+

Part No MAX31740ATA+
Manufacturer Maxim Integrated
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 8TDFN / Fan Controller Interface 8-TDFN (2x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Maxim Integrated
Package Tube
Product Status Active
Applications Fan Controller
Voltage - Supply 3V ~ 5.5V
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-TDFN (2x3)
Mounting Type Surface Mount
Base Product Number MAX31740
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 849143-MAX31740ATA+
Ultra Librarian 3D Model Ultra Librarian MAX31740ATA+ CAD Model

Description

The MAX31740ATA+ from Maxim Integrated is a highly precise and reliable temperature sensor designed for a variety of applications where accurate temperature monitoring is critical. This advanced sensor is part of Maxim's renowned family of thermal management products, known for their quality and performance.

Key Features

  • Accuracy: The device offers superb accuracy, with a typical accuracy of ±1°C over a temperature range of -40°C to +125°C, making it suitable for precise temperature measurements in industrial and commercial environments.
  • Interface: It features a 2-wire I²C/SMBus serial interface that allows for easy integration into existing systems and provides for straightforward communication with microcontrollers and processors.
  • Supply Voltage: Operating from a supply voltage of 3.0V to 3.6V, the MAX31740ATA+ is optimized for low-power applications and is compatible with many digital systems.
  • Package: Housed in a compact 8-pin TDFN package, it occupies minimal board space, making it ideal for space-constrained applications.
  • Temperature Range: The sensor can measure temperatures from -55°C to +150°C, offering a wide range that covers most environmental conditions.

Applications

The MAX31740ATA+ is versatile and can be used in various applications, including:

  • Telecommunications
  • Data Centers
  • Industrial Equipment
  • Medical Devices
  • Consumer Electronics

Product Advantages

The MAX31740ATA+ offers several advantages for designers and engineers. Its high level of integration reduces the need for additional components, which can simplify design, reduce costs, and accelerate time to market. The sensor's low power consumption is particularly beneficial for portable and battery-operated devices, where power efficiency is a priority. In addition, the robustness of the sensor ensures reliable performance even in harsh environmental conditions.

Overall, the MAX31740ATA+ from Maxim Integrated is a top choice for anyone in need of a high-quality, accurate, and efficient temperature sensor for their next project or product.

You May Also Be Interested in

NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
HARTING
8 Connector Plug, Male Pins Board Edge, Through Hole, Right Angle Natural Coax
Need more? Email Us
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Molex, LLC
64 Connector Receptacle, Female Sockets Through Hole, Right Angle Black Impel™
Lowest to $38.4253
Maxim Integrated
Set-Top Boxes Interface 20-SOIC
Need more? Email Us
Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3930
Altera
Specialized RoHS
Lowest to $10.1866
Infineon Technologies
Interface PG-MQFP-44-2
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8677 $51.6186
43+ $2.3530 $101.1790
66+ $2.2794 $150.4404
91+ $2.2059 $200.7369
118+ $2.1324 $251.6232
157+ $1.9118 $300.1526
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 825 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess