EN
  • EN
  • DE

AD8030ARJ-EBZ

Part No AD8030ARJ-EBZ
Manufacturer Analog Devices Inc.
Catalog Evaluation Boards - Op Amps
Description BOARD EVAL FOR AD8030ARJ
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Analog Devices Inc.
Channels per IC 2 - Dual
Amplifier Type General
Board Type Bare (Unpopulated)
Supplied Contents Board(s)
Utilized IC / Part SOT-23-6 Package
Win Source Part Number 767541-AD8030ARJ-EBZ
Popularity Medium
Supply and Demand Status Balance
Family Name AD8030
Introduction Date April 23, 2003
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian AD8030ARJ-EBZ CAD Model

Description

Product Overview: AD8030ARJ-EBZ - Analog Devices Inc.

The AD8030ARJ-EBZ from Analog Devices Inc. is a high-performance, single-supply, rail-to-rail output operational amplifier that offers a blend of speed, precision, and low power consumption. This evaluation board is specifically designed for the AD8030 operational amplifier in a SOT-23 package, providing an easy platform for testing and development.

Key Features:

  • High Speed: The AD8030ARJ-EBZ boasts a high slew rate and bandwidth, which are ideal for fast signal processing applications.
  • Low Power Consumption: With its low power design, it is suitable for battery-powered devices and energy-sensitive applications.
  • Rail-to-Rail Output: The op-amp provides a rail-to-rail output swing, which maximizes the dynamic range when operating from low supply voltages.
  • Single-Supply Operation: Designed to operate from a single power supply, it simplifies power management in systems where dual supplies are impractical.
  • Flexible Supply Voltage Range: The AD8030ARJ-EBZ can operate across a wide range of supply voltages, from 2.7V to 5.5V, accommodating various application requirements.
  • Compact Form Factor: The SOT-23 package is small and space-efficient, making it suitable for compact electronic designs.

Applications:

The AD8030ARJ-EBZ is versatile and can be used in a variety of applications, such as:

  • Portable and battery-powered instruments
  • Data acquisition systems
  • Medical devices
  • Audio and video signal processing
  • Communications systems
  • Analog filters
  • Driving ADCs

Technical Specifications:

The operational amplifier on this evaluation board has impressive technical specifications that ensure reliable and high-quality performance in a multitude of applications:

  • Supply Voltage: 2.7V to 5.5V
  • Operating Temperature Range: -40°C to +125°C
  • Package Type: SOT-23
  • Number of Channels: 1
  • Bandwidth: 80 MHz
  • Slew Rate: 80 V/µs

For engineers and designers looking for an op-amp that delivers a balance of speed, precision, and low power, the AD8030ARJ-EBZ from Analog Devices Inc. is an excellent choice. Its ease of use and robust feature set make it an invaluable component in a wide array of electronic systems.

You May Also Be Interested in

Analog Devices Inc.
EVAL BOARD DIFF OPAMP ADA4940-1
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADA4899-1YRD
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADA4851-4YRU
Need more? Email Us
Texas Instruments
BOARD EVAL HS MONO AMP SOT23 / - pval(183) Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADA4891-1AR
Need more? Email Us
Texas Instruments
EVAL BOARD FOR OPA835
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR ADA4805-1
Need more? Email Us
Analog Devices Inc.
EVAL BOARD DUAL OPAMP RRO
Need more? Email Us
Texas Instruments
BOARD EVALUATION / - pval(183) Evaluation Board
Lowest to $23.9021

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess