Products specifications

Category Development Boards, Kits, Programmers - Evaluation Boards - Op Amps
Mfr MaxLinear Inc
Package Bulk
Product Status Obsolete
Channels per IC 2 - Dual
Amplifier Type Voltage Feedback
Output Type Rail-to-Rail
Slew Rate 145V/µs
-3db Bandwidth 260 MHz
Current - Output / Channel 55 mA
Current - Supply (Main IC) 4.2 mA
Voltage - Supply, Single/Dual (±) 2.5V ~ 5.5V, ±1.25V ~ 2.75V
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part CLC2005
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN OBSOLETE
Win Source Part Number 771557-CLC2005IMP8EVB
Ultra Librarian 3D Model Ultra Librarian CLC2005IMP8EVB CAD Model

Description

The CLC2005IMP8EVB is an evaluation board designed for testing and prototyping op amps from MaxLinear Inc.

  • Series: CLC2005
  • Package: Bulk
  • Output Type: Rail-to-rail
  • Bandwidth: 260 MHz
  • Application: Voltage feedback
  • Slew Rate: 145V/µs
  • Current Output per Channel: 55 mA
  • Voltage Supply: 2.5V to 5.5V (Single Supply), ±1.25V to ±2.75V (Dual Supply)
  • Quantity: 1 piece
  • Status: Obsolete
  • MSL Level: 1

You May Also Be Interested in

Texas Instruments
EVAL BOARD FOR THE LMH6560MT
Need more? Email Us
ECAD model for CLC730132/NOPB
Exar Corporation
EVAL BOARD XR8054 SOIC / Low Cost, High Speed Rail-to-Rail Amplifiers
Need more? Email Us
ECAD model for CEB018
Texas Instruments
LMH32401 TRANSIMPEDANCE AMPLIFIE / - pval(183) Evaluation Board
Need more? Email Us
ECAD model for LMH32401RGTEVM
Microchip Technology
BOARD AMPLIFIER EVAL 1 MCP6XXX / - pval(183) Evaluation Board
Need more? Email Us
ECAD model for MCP6XXXEV-AMP1
Texas Instruments
EVAL MODULE FOR AMC1100 / AMC1100 Special Purpose Amplifier Evaluation Board
Need more? Email Us
ECAD model for AMC1100EVM
Texas Instruments
BOARD EVAL DEBUGGING LMH6622MA
Need more? Email Us
ECAD model for LMH730036/NOPB
Texas Instruments
INAEVM-ALT-SO8 / - pval(183) Evaluation Board
Need more? Email Us
ECAD model for INAEVM-ALT-SO8
Analog Devices Inc.
EVAL BOARD ADA4807-2 10LFCSP
Lowest to $156.3359
ECAD model for ADA4807-2ACPZ-EBZ
Analog Devices Inc.
BOARD EVAL FOR AD8031ART
Need more? Email Us
ECAD model for AD8031ART-EBZ

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention