EN
  • EN
  • DE

DC2807A

Part No DC2807A
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description LTC6560 DEMO BOARD / series pval(183) Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Op Amps
Mfr Analog Devices Inc.
Package Box
Channels per IC 1 - Single
Amplifier Type Transimpedance
Output Type Single-Ended
Voltage - Supply, Single/Dual (±) 5V
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part LTC6560
Base Product Number DC2807
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Other Names -2735-DC2807A,161-DC2807A
Standard Package 1
Win Source Part Number 1021342-DC2807A
Ultra Librarian 3D Model Ultra Librarian DC2807A CAD Model

Description

The DC2807A is a high-performance, feature-rich evaluation board designed by Analog Devices Inc., a leader in the design and manufacturing of analog, mixed-signal, and DSP integrated circuits. This evaluation board is specifically created to showcase the capabilities of its key component, the LTC2348-18, an 18-bit, low-noise 8-channel simultaneous sampling successive approximation register (SAR) analog-to-digital converter (ADC).

The LTC2348-18 ADC offers a versatile set of features that make it ideal for a wide range of applications, such as process control, medical imaging, and instrumentation. With its simultaneous sampling capability, users can capture high-accuracy, low-noise data from multiple channels at once, which is critical for synchronized measurements. The ADC supports a sampling rate of up to 200ksps, providing a fine balance between speed and resolution.

The DC2807A evaluation board is equipped with a variety of signal conditioning circuits, allowing users to accurately evaluate the performance of the LTC2348-18 under different scenarios. It includes a reference circuit that ensures precision measurements, and its flexible design allows for easy interfacing with a variety of voltage ranges, ensuring compatibility with a broad spectrum of sensors and input signals.

The board is designed for seamless integration with the Linduino platform, Analog Devices Inc.'s Arduino-compatible system for developing and distributing firmware libraries and example code. This facilitates rapid prototyping and simplifies the process of system development and testing. The DC2807A also comes with a comprehensive software suite that provides a user-friendly interface for data collection, analysis, and performance tuning.

In summary, the DC2807A from Analog Devices Inc. is a robust evaluation platform that enables engineers and developers to fully explore the capabilities of the LTC2348-18 ADC. It provides an efficient and effective solution for high-precision data acquisition systems, offering the quality and reliability that professionals expect from Analog Devices Inc.

You May Also Be Interested in

SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess