EN
  • EN
  • DE

LT1712CGN#PBF

Part No LT1712CGN#PBF
Manufacturer Linear Technology
Catalog Linear - Comparators
Description IC COMPARATR RRIO DUAL LP 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type with Latch
Number of Elements 2
Output Type CMOS, Complementary, Rail-to-Rail, TTL
Supply Voltage - Operating 2.4 V to 12 V, ±2.4 V to 6 V
Voltage - Input Offset (Max) 5mV @ 5V
Current - Input Bias (Max) 5μA @ 5V
Current - Output (Typ) 20mA
Current - Quiescent (Max) 22mA
CMRR, PSRR (Typ) 75dB CMRR, 85dB PSRR
Propagation Delay (Max) 6ns
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-SSOP
Win Source Part Number 072315-LT1712CGN#PBF
Ultra Librarian 3D Model Ultra Librarian LT1712CGN#PBF CAD Model

Description

The LT1712CGN#PBF is a high-performance, precision dual comparator manufactured by Linear Technology, a company renowned for its expertise in analog integrated circuits and power management. This advanced comparator is designed for systems requiring fast and accurate voltage or current comparison. It is ideally suited for applications such as zero-crossing detectors, window comparators, and high-speed triggers in a wide range of industrial, automotive, and communication systems.

Key Features

  • Fast Response Time: The LT1712CGN#PBF boasts a rapid response time with a propagation delay of typically 4.5ns, making it one of the fastest comparators in its class.
  • Low Voltage Operation: It operates from a single 2.7V to 7V supply or dual supplies up to ±3.5V, providing versatility in various circuit configurations.
  • Low Power Consumption: This comparator is designed for power-sensitive applications, with a low supply current of 2.7mA per comparator, which helps to minimize power consumption in your design.
  • Overdrive Protection: The input stage is designed to handle 100mV overdrive, ensuring reliable performance even in the presence of input signal overdrive.
  • Output Stage: The push-pull output stage can drive loads directly, eliminating the need for an external pull-up resistor and simplifying design.
  • Package: The LT1712CGN#PBF is available in a 16-lead narrow SSOP package, which is suitable for space-constrained applications.

Applications

With its high speed and precision, the LT1712CGN#PBF is an excellent choice for a variety of applications, including:

  • High-speed signal processing
  • Window comparators for real-time diagnostics
  • Zero-crossing detectors in digital power supplies
  • Pulse and square wave generation
  • Level shifting circuits
  • Automotive electronics such as engine control units
  • Telecommunications and data systems requiring fast switching

The LT1712CGN#PBF is designed to meet the requirements of the most demanding applications, offering reliability, flexibility, and performance. Whether you're designing for speed-critical signal processing or robust industrial control systems, the LT1712CGN#PBF from Linear Technology is an ideal solution for your comparator needs.

You May Also Be Interested in

Intersil
IC COMPARATOR QUAD PREC 16-SOIC
Lowest to $25.0254
Maxim Integrated
Single/Dual, Ultra-Fast, Low-Power, Precision TTL Comparators | IC COMPARATOR LP 16-DIP
Need more? Email Us
ON Semiconductor
Single Comparators | IC COMPARATOR SGL HI VOLT 8SOIC
Lowest to $0.2809
Rohm Semiconductor
Low Voltage CMOS Comparator
Lowest to $0.3844
Texas Instruments
DUAL DIFFERENTIAL COMPARATORS | IC DUAL DIFF COMPARATOR 8-TSSOP
Lowest to $0.1180
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3234
Linear Technology
IC COMP 300NA 2% VOLT REF 8-DFN
Lowest to $48.9628
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Need more? Email Us
ON Semiconductor
Dual Differential Comparator | IC COMPARATOR DUAL DIFF 8-DIP
Lowest to $8.5031

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.4139 $53.6556
10+ $11.0063 $110.0630
15+ $10.6624 $159.9360
20+ $10.3184 $206.3680
26+ $9.9745 $259.3370
34+ $8.9426 $304.0484
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 320 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess