EN
  • EN
  • DE

MAX981CSA+

Part No MAX981CSA+
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMPARATOR OD 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type with Voltage Reference
Number of Elements 1
Output Type Open Drain
Supply Voltage - Operating 2.5 V to 11 V, ±1.25 V to 5.5 V
Voltage - Input Offset (Max) 10mV @ 5V
Current - Output (Typ) 0.015mA @ 5V
Current - Quiescent (Max) 4μA
CMRR, PSRR (Typ) 80dB CMRR, 80dB PSRR
Hysteresis 50mV
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 110893-MAX981CSA+
Ultra Librarian 3D Model Ultra Librarian MAX981CSA+ CAD Model

Description

The MAX981CSA+ from Maxim Integrated is a high-performance, low-power, precision operational amplifier designed to provide industry-leading accuracy and stability. This operational amplifier is ideal for a wide range of applications, including sensor interfaces, medical equipment, industrial process controls, and battery-powered devices.

Key Features

  • Low Offset Voltage: The MAX981CSA+ boasts a low input offset voltage, which ensures accurate signal amplification without significant deviation from the intended signal path.
  • Low Noise: With its low noise performance, this op-amp is suitable for applications requiring high signal integrity and minimal interference.
  • Single-Supply Operation: It operates from a single supply voltage, which simplifies power supply design and is ideal for battery-operated devices.
  • Wide Supply Range: The device can function across a wide supply voltage range, accommodating various application requirements and ensuring flexibility in system design.
  • Power-Saving Features: It includes power-saving features that make it suitable for portable and battery-powered applications, where power efficiency is critical.

Applications

The MAX981CSA+ is versatile and can be used in numerous applications. Some of the common uses include:

  • Instrumentation amplifiers
  • Precision data systems
  • Analog filters
  • Medical monitoring devices
  • Portable equipment
  • Industrial control systems

Package and Reliability

Encased in an 8-pin SOIC package, the MAX981CSA+ is designed for easy integration into a variety of circuit designs. It is characterized for operation over the extended industrial temperature range, ensuring reliable performance in challenging environments.

Conclusion

The MAX981CSA+ from Maxim Integrated is a reliable and precise operational amplifier that meets the demands of sophisticated electronic systems. Its combination of low power consumption, high accuracy, and wide operating range makes it an excellent choice for designers looking to optimize their applications for performance and power efficiency.

You May Also Be Interested in

Toshiba Semiconductor and Storage
SINGLE COMPARATOR
Need more? Email Us
Intersil
IC COMP RRIO SGL 2.5UA 6-TDFN
Lowest to $1.6401
HGSEMI
500uV 6pA 1 SOT-23-5 Linear Comparators RoHS
Lowest to $0.2476
Analog Devices Inc.
Comparator Single R-R I/P 5.5V 5-Pin SC-70 Reel
Lowest to $3.3429
SG Micro Corp
SC-70-5 Linear Comparators RoHS
Lowest to $2.4739
Renesas Electronics America
Lowest to $1.8203
Micrel
Lowest to $0.2645
Micrel
Comparator with Reference
Need more? Email Us
Mitsubishi
DUAL COMPARATOR
Lowest to $12.0108

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9500 $58.5000
65+ $1.6000 $104.0000
100+ $1.5500 $155.0000
135+ $1.5000 $202.5000
175+ $1.4500 $253.7500
235+ $1.3000 $305.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 170 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess