Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Op Amps
Mfr STMicroelectronics
Package Bulk
Channels per IC 2 - Dual
Amplifier Type General Purpose
Board Type Bare (Unpopulated)
Supplied Contents Board(s)
Utilized IC / Part 8-DFN-EP Package
Base Product Number STEVAL
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Names -1138-STEVAL-CCA057V4,497-15091
Standard Package 1
Win Source Part Number 1030805-STEVAL-CCA057V4
Ultra Librarian 3D Model Ultra Librarian STEVAL-CCA057V4 CAD Model

Description

STEVAL-CCA057V4 - Audio Evaluation Board from STMicroelectronics

The STEVAL-CCA057V4 is an innovative audio evaluation board designed by STMicroelectronics, a leader in the semiconductor industry. This board is specifically tailored for high-performance audio applications, providing an excellent platform for developing and testing audio solutions with cutting-edge technology.

The STEVAL-CCA057V4 board is built around the TDA7498E, a dual BTL class-D audio amplifier capable of delivering high-quality sound with a reduced power consumption. This makes the board an ideal choice for applications where energy efficiency is a critical concern, such as wireless speakers, home theater systems, and active loudspeakers.

With its advanced features, the STEVAL-CCA057V4 allows for a peak output power of up to 160 W per channel at a 4 ohm load, ensuring powerful and clear audio output. The board also supports a wide range of supply voltages (from 12V to 36V), providing flexibility in various audio system configurations.

Key features of the STEVAL-CCA057V4 include:

  • High efficiency, reducing heat dissipation and eliminating the need for large heatsinks.
  • 100 dB signal-to-noise ratio (SNR) and THD+N of 0.01% at 1W, ensuring high audio fidelity.
  • Flexible single-supply operation, allowing for easy integration into various designs.
  • Overcurrent, short-circuit, and thermal protection for improved safety and reliability.

The evaluation board also comes equipped with a range of input and output connectors, including screw terminal connectors for the loudspeakers and a 2-pin header for the power supply. This ensures easy and quick setup for engineers and audio enthusiasts alike.

For those looking to jumpstart their audio projects, the STEVAL-CCA057V4 provides a comprehensive solution that combines performance, efficiency, and ease of use. Whether it's for professional audio equipment or DIY projects, this evaluation board from STMicroelectronics is an excellent choice for exploring the capabilities of class-D amplification technology.

You May Also Be Interested in

Texas Instruments
EVAL MODULE FOR INA826 / INA826 Instrumentation Amplifier Evaluation Board
Lowest to €67.7632
ECAD model for INA826EVM
Texas Instruments
INAEVM-ALT-SO8 / - pval(183) Evaluation Board
Need more? Email Us
ECAD model for INAEVM-ALT-SO8
Analog Devices Inc.
EVAL BOARD FOR AD8279 / AD8279 Special Purpose Amplifier Evaluation Board
Need more? Email Us
ECAD model for AD8279-EVALZ
Analog Devices Inc.
BOARD EVAL FOR AD8001ART
Need more? Email Us
ECAD model for AD8001ART-EBZ
Texas Instruments
BOARD EVALUATION FOR LME49723 / 36V High Performance, High Fidelity Dual Audio Operational Amplifier Eval Board
Lowest to €2.1692
ECAD model for LME49723MABD
Renesas Electronics America
Operational Amplifiers - Op Amps LOW POWER RAD HARD PROGRAMMABLE OP AMP, CAN, CLASS Q
Need more? Email Us
ECAD model for HS2-3530ARH-8
Exar Corporation
EVAL BOARD XR8054 SOIC / Low Cost, High Speed Rail-to-Rail Amplifiers
Need more? Email Us
ECAD model for CEB018
Analog Devices Inc.
EVALUATION BOARD
Need more? Email Us
ECAD model for AD8235ACBZ-EVALZ
Texas Instruments
BOARD DEMO FOR 8SOIC DUAL OPAMPS / Op Amp Evaluation Board
Need more? Email Us
ECAD model for DEM-OPA-SO-2B

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $40.1909
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention