Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208124-LTC1863LIGN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1863LIGN CAD Model

Description

Linear Technology LTC1863LIGN Analog-to-Digital Converter

The LTC1863LIGN is a high-performance, 12-bit analog-to-digital converter (ADC) from Linear Technology, a brand renowned for its precision electronics components. This ADC is designed with advanced technology to provide fast, accurate data conversion from analog signals to digital form, catering to a wide range of applications in the industrial, automotive, and communication sectors.

One of the standout features of the LTC1863LIGN is its 8-channel multiplexer, which allows it to handle multiple single-ended input channels or four differential channels, making it highly versatile for various system designs. The ADC operates on a single 5V supply, which helps simplify the power supply design and ensures compatibility with a broad range of sensors and input signals.

The LTC1863LIGN offers a maximum sampling rate of up to 200ksps, enabling it to handle high-speed signal processing tasks with ease. This makes it ideal for real-time applications where quick data acquisition is crucial. Moreover, the ADC boasts a low power consumption of just 1.2mA when active and 10μA in shutdown mode, which is particularly beneficial for battery-powered or energy-sensitive systems.

Communication with microcontrollers or digital signal processors is made simple through the device's SPI (Serial Peripheral Interface) and MICROWIRE-compatible serial I/O. This feature ensures that the LTC1863LIGN can be easily integrated into existing digital systems without the need for complex interfacing circuitry.

The LTC1863LIGN is packaged in a compact 16-pin narrow SSOP (Shrink Small Outline Package), which is suitable for space-constrained applications while still offering excellent thermal performance. Its industrial temperature range of -40°C to 85°C guarantees reliable operation under harsh environmental conditions.

In summary, the LTC1863LIGN from Linear Technology is a robust, efficient, and flexible solution for precise analog-to-digital conversion. With its high-speed performance, multiple input channels, and low power consumption, it stands out as an excellent choice for designers looking to enhance the data acquisition capabilities of their systems.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $40.1909
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ €14.5690 €58.2760
8+ €11.9540 €95.6324
12+ €11.5805 €138.9665
17+ €11.2070 €190.5182
21+ €10.8334 €227.5006
29+ €9.7127 €281.6676
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,900 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention