EN
  • EN
  • DE

INAEVM-ALT-SO8

Part No INAEVM-ALT-SO8
Manufacturer Texas Instruments
Catalog Evaluation Boards - Op Amps
Description INAEVM-ALT-SO8 / - pval(183) Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Op Amps
Mfr Texas Instruments
Package Box
Channels per IC 1 - Single
Amplifier Type Instrumentation
Output Type Single-Ended
Board Type Partially Populated
Supplied Contents Board(s)
Utilized IC / Part 8-SOIC Package
Base Product Number INAEVM
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 1342182-INAEVM-ALT-SO8
Ultra Librarian 3D Model Ultra Librarian INAEVM-ALT-SO8 CAD Model

Description

The INAEVM-ALT-SO8 is a high-performance, precision instrumentation amplifier (INA) evaluation module from the renowned electronics manufacturer, Texas Instruments (TI). This advanced module is specifically designed to simplify the testing and evaluation of TI's instrumentation amplifiers within the SO-8 (Small Outline Package) form factor. It is an essential tool for engineers and designers who are looking to integrate TI's INAs into their applications, providing a quick and reliable means to assess functionality and performance.

Key Features

  • Compatibility: The INAEVM-ALT-SO8 is compatible with a wide range of Texas Instruments' instrumentation amplifiers, making it a versatile choice for various applications.
  • User-Friendly Design: With its straightforward layout, the evaluation module is easy to set up and use, even for those with limited experience in electronic design.
  • Flexible Configuration: The module allows for various configurations and settings, enabling users to test different aspects of the INA's performance, such as gain settings, bandwidth, and input offset voltage.
  • High Precision: Reflecting TI's commitment to quality, the INAEVM-ALT-SO8 is designed to deliver highly accurate measurements, which is critical in sensitive applications requiring precise signal amplification.
  • Robust Construction: Built with durability in mind, the module can withstand the rigors of repeated use in a lab or testing environment.

Applications

The INAEVM-ALT-SO8 is ideal for a range of applications that require precise signal conditioning. This includes but is not limited to:

  • Medical instrumentation
  • Industrial process controls
  • Data acquisition systems
  • Automotive systems
  • Strain gauge amplifiers

Technical Support and Resources

Texas Instruments provides extensive technical support and resources for the INAEVM-ALT-SO8. Users can access a wealth of information, including datasheets, application notes, and user guides, to assist with the integration and optimization of the INA within their specific applications.

With its combination of flexibility, precision, and ease of use, the INAEVM-ALT-SO8 from Texas Instruments stands out as an invaluable tool for any professional working with instrumentation amplifiers.

You May Also Be Interested in

Analog Devices Inc.
BOARD EVAL FOR ADA4932-2YCP
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADA4841-1YRJ
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR ADA4807
Need more? Email Us
Texas Instruments
EVAL BOARD FOR LMH6518
Need more? Email Us
Texas Instruments
EVAL BOARD FOR OPA835
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR ADA4851
Need more? Email Us
Texas Instruments
EVAL BOARD FOR THS4304
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR ADA4940
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADA4927-1YCP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $56.4767 $56.4767
3+ $46.3399 $139.0197
4+ $44.8918 $179.5672
5+ $43.4437 $217.2185
6+ $41.9955 $251.9730
8+ $37.6512 $301.2096
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess