EN
  • EN
  • DE

EKC-LM3S6965

Part No EKC-LM3S6965
Manufacturer Texas Instruments
Catalog Evaluation Boards - Embedded - MCU, DSP
Description LM3S6965 EVAL BRD / LM3S6965 Stellaris® ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Texas Instruments
Series Stellaris®
Package Bulk
Product Status Obsolete
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM® Cortex®-M3
Utilized IC / Part LM3S6965
Mounting Type Fixed
Contents Board(s) , Cable(s) , OLED
Base Product Number LM3S
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8471.41.0150
Win Source Part Number 1342373-EKC-LM3S6965
Ultra Librarian 3D Model Ultra Librarian EKC-LM3S6965 CAD Model

Description

The EKC-LM3S6965 is a stellar microcontroller unit (MCU) from Texas Instruments, designed to offer a robust and versatile solution for a wide range of embedded applications. This MCU is part of the Luminary Micro Stellaris® family, which is well-known for its high performance and integration features.

Key Features

  • Core: The EKC-LM3S6965 is equipped with an ARM® Cortex™-M3 processor core, which operates at speeds up to 50 MHz, providing the efficiency and processing power required for complex tasks in embedded systems.
  • Memory: It comes with a generous 256 KB of flash memory and 64 KB of SRAM, ensuring ample space for application code and data storage.
  • I/O and Peripherals: This MCU boasts a wide range of I/O options and integrated peripherals, including Ethernet MAC+PHY, USB OTG/Host/Device, CAN, UARTs, SSI, I2C, and ADCs, making it highly adaptable to various connectivity and control requirements.
  • Power Efficiency: Designed with power efficiency in mind, the EKC-LM3S6965 features integrated power-on reset and brown-out reset, as well as sleep and deep-sleep modes for energy-saving operation.
  • Development Support: Texas Instruments provides comprehensive development support for the EKC-LM3S6965 with professional software tools, libraries, and documentation, simplifying the development process and reducing time to market.

Applications

The EKC-LM3S6965 is suitable for a broad spectrum of applications, particularly where high integration, low power consumption, and advanced communication capabilities are essential. It is ideal for industrial control systems, networking equipment, point-of-sale machines, medical devices, and many other embedded applications.

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the EKC-LM3S6965 is no exception. Each MCU is rigorously tested and ensured to meet the high standards expected from Texas Instruments products, providing engineers with a dependable platform for their designs.

You May Also Be Interested in

Infineon Technologies
AURIX APPLICATION KIT TC277 TFT
Need more? Email Us
Texas Instruments
AM3505/AM3517 EVAL BRD
Need more? Email Us
STMicroelectronics
NUCLEO-144 STM32U575ZI EVAL BRD
Lowest to $61.1195
STMicroelectronics
NUCLEO-64 STM32F070RB EVAL BRD
Need more? Email Us
STMicroelectronics
SPEAR300 EVAL BRD
Need more? Email Us
M5Stack Technology Co., Ltd.
ANALOG TO I2C UNIT 4-20MA INPUT
Need more? Email Us
Texas Instruments
DEVELOPMENT EMBEDDED
Need more? Email Us
Texas Instruments
MSP CAPTIVATE 430FR2633 EVAL BRD
Need more? Email Us
Texas Instruments
LAUNCHPAD MSP432E401Y EVAL BRD
Lowest to $71.9591

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess