EN
  • EN
  • DE

LP2982IMT-3.3

Part No LP2982IMT-3.3
Manufacturer Texas Instruments
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828085-LP2982IMT-3.3
Ultra Librarian 3D Model Ultra Librarian LP2982IMT-3.3 CAD Model

Description

Overview of Texas Instruments LP2982IMT-3.3

The Texas Instruments LP2982IMT-3.3 is a high-performance, micropower, low-noise voltage regulator designed for use in battery-powered systems. This regulator offers outstanding features such as low dropout voltage, low quiescent current, and high output voltage accuracy, making it ideal for portable electronics where extended battery life is crucial.

Key Features

  • Output Voltage: The LP2982IMT-3.3 provides a fixed output voltage of 3.3V, which is common for powering digital circuits and microcontrollers in modern electronics.
  • High Accuracy: It boasts an impressive output voltage accuracy of ±0.5%, ensuring reliable performance for sensitive applications.
  • Low Dropout Voltage: With a dropout voltage as low as 280 mV at 50 mA load, this regulator maintains output voltage even when the supply voltage is very close to the output voltage, enhancing efficiency.
  • Low Quiescent Current: The device has an extremely low quiescent current of typically 28 µA, increasing battery life in portable applications.
  • Noise Reduction: The LP2982IMT-3.3 features a low output noise of 30 µVRMS, which is ideal for RF and precision analog circuits.
  • Thermal Protection: It includes thermal shutdown protection that prevents damage from overheating.
  • Stable with Low-ESR Capacitors: The regulator is stable with output capacitors as low as 1 µF, allowing for the use of small, cost-effective capacitors.

Applications

With its low dropout performance and high power supply rejection ratio, the LP2982IMT-3.3 is suitable for a variety of applications, including:

  • Mobile phones and PDAs
  • Portable media players
  • Wireless LAN devices
  • GPS receivers
  • Portable instrumentation

Package and Reliability

The LP2982IMT-3.3 is offered in a small, thermally efficient TSSOP-8 package, which is perfect for space-constrained applications. Its robust design ensures reliable operation over a wide range of temperatures, from -40°C to 125°C, making it a versatile choice for both commercial and industrial applications.

With its combination of features, the LP2982IMT-3.3 from Texas Instruments represents a highly reliable and efficient solution for designers looking to optimize power management in their portable and battery-powered devices.

You May Also Be Interested in

Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess