EN
  • EN
  • DE

EKT-LM3S1968

Part No EKT-LM3S1968
Manufacturer Texas Instruments
Catalog Evaluation Boards - Embedded - MCU, DSP
Description LM3S1968 EVAL BRD / LM3S1968 Stellaris® ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Texas Instruments
Series Stellaris®
Package Bulk
Product Status Obsolete
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM® Cortex®-M3
Utilized IC / Part LM3S1968
Mounting Type Fixed
Contents Board(s) , Cable(s) , OLED
Base Product Number LM3S
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8471.41.0150
Win Source Part Number 1342370-EKT-LM3S1968
Ultra Librarian 3D Model Ultra Librarian EKT-LM3S1968 CAD Model

Description

The EKT-LM3S1968 is a feature-rich microcontroller (MCU) from Texas Instruments, renowned for its high performance and versatility in a wide range of embedded applications. This MCU is part of the Stellaris® family, which is well-known for its ease of use, real-time performance, and advanced connectivity features.

Key Features

  • Core: The EKT-LM3S1968 operates on an ARM® Cortex™-M3 processor core, running at speeds up to 50 MHz, which provides a balanced approach to power consumption and processing capability.
  • Memory: It comes equipped with 256 KB of Flash memory and 64 KB of SRAM, which is ample for complex operations and allows for efficient code and data storage.
  • I/O and Peripherals: The MCU boasts multiple I/O options including general-purpose input/output (GPIO) pins, serial communication interfaces such as I2C, SPI, and UART, as well as analog-to-digital converters (ADCs) for interfacing with analog sensors.
  • Connectivity: With an integrated Ethernet MAC+PHY, the EKT-LM3S1968 is ideal for networked applications, enabling devices to communicate over local networks or the Internet.
  • Power Management: Advanced power management features help to optimize power consumption in various modes of operation, which is crucial for battery-powered or energy-sensitive applications.
  • Development Support: Texas Instruments provides comprehensive development support for the EKT-LM3S1968, including a development kit with all the necessary tools to get started, extensive documentation, and a supportive community.

Applications

The EKT-LM3S1968 MCU is suited for a broad range of applications, such as industrial control systems, home automation, point-of-sale machines, and medical devices. Its robust set of features and connectivity options make it an excellent choice for designers looking to create sophisticated and connected embedded systems.

Conclusion

Overall, the EKT-LM3S1968 from Texas Instruments stands out as a powerful and flexible microcontroller that can meet the demands of today's complex embedded systems. Its blend of performance, memory, and connectivity, supported by TI's development ecosystem, makes it a go-to choice for engineers and developers in various industries.

You May Also Be Interested in

Texas Instruments
AM3358ZCZ EVAL BRD
Need more? Email Us
Bridgetek Pte Ltd.
FT90X WITH 256KB FLASH EVAL BRD
Need more? Email Us
Renesas Electronics America
RL78/G11 EVAL BRD
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32F302R8 EVAL BRD
Need more? Email Us
NXP / Nexperia
TOWER SYSTEM K60 EVAL BRD
Lowest to $433.3333
Texas Instruments
LAUNCHPAD MSP432E401Y EVAL BRD
Lowest to $71.9591
STMicroelectronics
SPEAR300 EVAL BRD
Need more? Email Us
Bridgetek Pte Ltd.
FT90X W/ FRONT VGA CAMERA EVAL
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32F070RB EVAL BRD
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess