EN
  • EN
  • DE

MCP6XXXEV-AMP3

Part No MCP6XXXEV-AMP3
Manufacturer Microchip Technology
Catalog Evaluation Boards - Op Amps
Description BOARD AMPLIFIER EVAL 3 MCP6XXX / - pval(183) Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Op Amps
Mfr Microchip Technology
Package Box
Channels per IC 1 - Single
Amplifier Type General Purpose
Board Type Partially Populated
Supplied Contents Board(s) , Accessories
Utilized IC / Part 8-DIP Package
Base Product Number MCP6XXXEV
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A992A
HTSUS 8473.30.1180
Win Source Part Number 1342742-MCP6XXXEV-AMP3
Ultra Librarian 3D Model Ultra Librarian MCP6XXXEV-AMP3 CAD Model

Description

The MCP6XXXEV-AMP3 is an evaluation board from Microchip Technology designed to showcase the performance and versatility of their MCP6XXX family of operational amplifiers (op-amps). This board is an essential tool for engineers and designers who wish to test and assess the capabilities of these op-amps in various configurations and applications.

Key Features

  • Compatibility: The board supports numerous packages of the MCP6XXX op-amps, making it a flexible solution for testing different models within the product family.
  • Various Test Points: It includes an array of test points that provide convenient access to the op-amp’s pins, allowing for easy monitoring and probing of the circuit’s performance.
  • Multiple Configuration Options: Users can configure the board for different modes such as inverting, non-inverting, differential, and more, providing a comprehensive evaluation platform for the op-amps.
  • On-Board Components: The board comes equipped with passive components that can be used to set gain, bandwidth, and filtering characteristics, offering a hands-on experience with circuit tuning and optimization.

Applications

The MCP6XXXEV-AMP3 evaluation board is suitable for a wide range of applications that require precision and stability. These include but are not limited to:

  • Analog signal conditioning
  • Sensor interfacing and data acquisition
  • Active filtering and frequency shaping
  • Audio processing
  • Medical instrumentation

Why Choose the MCP6XXXEV-AMP3?

With its user-friendly layout and comprehensive feature set, the MCP6XXXEV-AMP3 evaluation board is an excellent choice for professionals who need to quickly and effectively demonstrate the capabilities of Microchip's op-amps. Whether for educational purposes, prototyping, or industrial design, this board simplifies the process of op-amp evaluation and helps accelerate the development of a wide array of electronic systems.

You May Also Be Interested in

Analog Devices Inc.
BOARD EVAL FOR ADA4851-4YRU
Need more? Email Us
MaxLinear Inc
EVAL BOARD AMP QUAD, 550MHZ, 1,5 / - pval(183) Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADA4932-2YCP
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR ADA4851
Need more? Email Us
Texas Instruments
EVAL BOARD FOR OPA818
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR ADA4805-1
Need more? Email Us
Texas Instruments
BOARD EVAL HS MONO AMP SOT23 / - pval(183) Evaluation Board
Need more? Email Us
Texas Instruments
BOARD EVALUATION / - pval(183) Evaluation Board
Lowest to $23.9021
Analog Devices Inc.
BOARD EVAL FOR ADA4817 SOIC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess