EN
  • EN
  • DE

ISO7721DWVEVM

Part No ISO7721DWVEVM
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Description ISO7721DWV EVALUATION MODULE / ISO7721D Digital Isolator Interface Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Texas Instruments
Package Bulk
Type Interface
Function Digital Isolator
Utilized IC / Part ISO7721D
Primary Attributes 2-Channel (Dual)
Supplied Contents Board(s)
Base Product Number ISO7721
MSL Level 1 (Unlimited)
REACH Status REACH info available upon request
ECCN EAR99
HTSUS 8473.30.1180
Other Names 296-50786
Standard Package 1
Win Source Part Number 998860-ISO7721DWVEVM
Ultra Librarian 3D Model Ultra Librarian ISO7721DWVEVM CAD Model

Description

The ISO7721DWVEVM from Texas Instruments is an evaluation module designed to demonstrate the capabilities and robust features of the ISO7721 high-speed, robust EMC reinforced dual-channel digital isolator. The EVM helps designers evaluate device features and performance, and it serves as a guide for board layout to enhance circuit design for a variety of industrial, telecommunications, and data communication applications.

Key Features

  • High-Speed Performance: The ISO7721DWVEVM supports high data rates up to 100 Mbps, providing efficient communication for high-speed applications.
  • Dual-Channel Isolation: With two independent isolation channels, the module offers flexibility in bidirectional communication or unidirectional communication in two separate paths.
  • Robust Isolation: The device provides reinforced isolation with an isolation voltage of 5.7 kVrms, ensuring protection against high-voltage spikes and surges in harsh environments.
  • Low Power Consumption: The ISO7721 digital isolator is optimized for low power operation, making it suitable for power-sensitive applications.
  • EMC Compatibility: Designed for excellent electromagnetic compatibility (EMC), the EVM minimizes emissions and provides immunity to external disturbances.
  • Wide Operating Temperature Range: The module operates effectively across a wide temperature range from -40°C to +125°C, accommodating a variety of industrial environments.

Applications

The ISO7721DWVEVM is ideal for use in applications that require high isolation and data integrity, including:

  • Industrial automation and control systems
  • Motor drives and inverters
  • Medical equipment and patient monitoring
  • Telecommunications systems
  • Data acquisition and signal processing

Design and Layout

The evaluation module is designed with best practices in board layout for noise reduction and clear signal integrity. It features easy access to all relevant signals through test points and connectors, simplifying the process of device evaluation and prototyping. The ISO7721DWVEVM is an indispensable tool for engineers looking to leverage the performance and reliability of the ISO7721 digital isolator in their designs.

You May Also Be Interested in

Analog Devices Inc.
EVAL BOARD MCU / Evaluation Board
Need more? Email Us
Texas Instruments
DEVELOPMENT SPECIALIZED / PGA305 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us
Lattice Semiconductor Corporation
KIT DEV ECP3-95EA PCI EXPRESS / LatticeECP3 FPGA Device Family Connectivity Interface Evaluation Board
Need more? Email Us
STMicroelectronics
EVAL BOARD FOR L6563(250W) / L6563 Power Factor Correction Power Management Evaluation Board
Need more? Email Us
Microchip Technology
BOARD DEMO PICDEM PIC18F45K50 / PIC18F45K50 USB 2.0 Host/Controller Interface Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR BQ33100 / BQ33100 Battery Gauge Power Management Evaluation Board
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Analog Devices Inc.
BRD DEMO LTC4000EGN/LTC3789EGN / LTC4000, LTC3789 Battery Charger Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE FOR BQ25010 / BQ25010 Battery Charger Power Management Evaluation Board
Lowest to $89.7988

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7783 $50.5895
140+ $0.7290 $102.0600
215+ $0.7044 $151.4460
310+ $0.6551 $203.0810
400+ $0.6305 $252.2000
500+ $0.6059 $302.9500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,420 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess