Products specifications

Category Development Boards, Kits, Programmers>Evaluation Boards - Op Amps
Mfr Microchip Technology
Package Bulk
Channels per IC 1 - Single
Amplifier Type General Purpose
Output Type Single-Ended, Rail-to-Rail
Slew Rate 0.05V/µs
Current - Output / Channel 22 mA
Current - Supply (Main IC) 4.4 µA
Voltage - Supply, Single/Dual (±) 1.8V ~ 5.5V, ±0.9V ~ 2.75V
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part MCP6421
Base Product Number ADM00443
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Names 2266-ADM00443
Standard Package 1
Win Source Part Number 1078218-ADM00443
Ultra Librarian 3D Model Ultra Librarian ADM00443 CAD Model

Description

Microchip Technology's ADM00443 Evaluation Board

The ADM00443 from Microchip Technology is a highly sophisticated evaluation board designed for engineers and developers who need to assess the performance and capabilities of the mTouch AR1100 Analog Resistive Touch Screen Controller. This innovative product provides a versatile platform for testing and deploying touch-sensitive interfaces in a variety of applications.

The AR1100 controller is a turnkey touch controller that offers high-level performance for resistive touch solutions, making it an ideal choice for a broad range of markets, including consumer electronics, automotive, and industrial controls. The ADM00443 evaluation board enables users to explore the full functionality of the AR1100, which is renowned for its excellent calibration, superb accuracy, and ease of integration with existing systems.

Featuring a USB interface for straightforward connectivity, the board is designed to be plug-and-play, allowing for quick setup and immediate testing. The AR1100 controller on the board operates in both standalone and USB mouse modes, providing flexibility in how the touch input can be processed and utilized. The evaluation kit comes with all necessary software, making it easy for developers to customize settings, calibrate the touch screen, and fine-tune performance to meet the specific needs of their applications.

The ADM00443 is compatible with a wide range of resistive touch screens, supporting 4-wire, 5-wire, and 8-wire configurations. This compatibility, coupled with the board's high level of configurability, ensures that the evaluation board can be used with virtually any resistive touch screen design, facilitating a seamless and efficient design process.

In summary, Microchip Technology's ADM00443 evaluation board is an indispensable tool for professionals seeking to implement resistive touch technology in their products. With its robust feature set, ease of use, and compatibility with multiple touch screen types, the ADM00443 stands as a testament to Microchip's commitment to providing innovative solutions for touch interface development.

You May Also Be Interested in

Texas Instruments
EVAL MODULE FOR AMPQUICKKIT / - pval(183) Evaluation Board
Need more? Email Us
ECAD model for AMPQUICKKIT-EVM
Analog Devices Inc.
BOARD EVAL FOR AD8047AR
Need more? Email Us
ECAD model for AD8047AR-EBZ
Analog Devices Inc.
EVAL BOARD ADA4807-2 10LFCSP
Lowest to $156.3359
ECAD model for ADA4807-2ACPZ-EBZ
Texas Instruments
BARE BOARD UNIV INST AMP 8MSOP / - pval(183) Evaluation Board
Need more? Email Us
ECAD model for INAEVM-MSOP8
Texas Instruments
BOARD DAP SIGNAL COND UNIPOLAR / OPA2350 OP Amp Evaluation Board
Need more? Email Us
ECAD model for DAPSIGCNDBRDUNPEVM
Texas Instruments
UNIV EVAL MOD FOR MSOP/TSSOP / - pval(183) Evaluation Board
Need more? Email Us
ECAD model for OPAMPEVM-MSOPTSSOP
Analog Devices Inc.
BOARD EVAL FOR AD8129AR
Need more? Email Us
ECAD model for AD8129AR-EBZ
Apex Microtechnology
EVALUATION KIT FOR PA75CX / Evaluation kit for PA75CX or PA35cx PIN - OUT
Need more? Email Us
ECAD model for EK33
Apex Microtechnology
EVALUATION KIT FOR PA60EU / Fast, easy breadboarding of circuits Evaluation Kit
Need more? Email Us
ECAD model for EK26

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention