Products specifications

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Applications Thermoelectric Cooler/Heater
Operating Supply Current 2mA
Operating Supply Voltage 2.7 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 28-SSOP (0.154", 3.90mm Width)
Manufacturer Package 28-SSOP
Win Source Part Number 782282-LTC1923EGN#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1923
Introduction Date June 03, 2002
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1923EGN#PBF CAD Model

Description

Product Overview: LTC1923EGN#PBF

The LTC1923EGN#PBF is a high-performance thermoelectric cooler (TEC) controller integrated circuit (IC) crafted by Linear Technology, which is now part of Analog Devices. This sophisticated component is designed to precisely control the temperature of laser diodes, CCDs, and other temperature-sensitive components by driving a thermoelectric cooler. The LTC1923EGN#PBF is housed in a 28-lead SSOP package and is characterized by its high efficiency and reliability.

Key Features

  • Precise Temperature Control: The device offers accurate control of the TEC, ensuring that the temperature of the application remains stable within the desired range. This is critical for applications requiring precise temperature regulation.
  • Efficient Operation: With its high efficiency, the LTC1923EGN#PBF minimizes power loss and ensures optimal operation of the TEC, leading to a longer lifespan and reduced energy costs.
  • Bidirectional Control: The controller can both heat and cool, allowing for bidirectional control of the thermoelectric cooler.
  • Integrated Features: The IC includes a digital PID (Proportional-Integral-Derivative) control loop, which provides a stable and responsive temperature control system.
  • Monitoring and Protection: It offers features such as voltage and current monitoring, as well as under- and over-temperature protection, ensuring the safety and durability of the application.
  • Wide Voltage Range: The device operates over a wide input voltage range, accommodating various power supplies and system requirements.

Applications

The LTC1923EGN#PBF is an ideal choice for a range of precision temperature control applications. It is commonly used in:

  • Fiber Optic Systems (to control the temperature of laser diodes)
  • Optical Networking Equipment
  • Medical Equipment (for temperature control of sensitive components)
  • Industrial Instrumentation
  • High-Performance CPU and GPU Cooling Systems

Conclusion

In summary, the LTC1923EGN#PBF from Linear Technology is a versatile and efficient solution for managing the temperature of critical components in a variety of high-tech applications. With its precise control, efficient operation, and robust protection features, this TEC controller is an invaluable component for ensuring the optimal performance and reliability of temperature-sensitive systems.

You May Also Be Interested in

Texas Instruments
ISOLATED FEEDBACK GENERATOR, CDI
Need more? Email Us
ECAD model for UC1901J883B
Texas Instruments
IC PCMCIA PWR I/F SW 32HTSSOP
Lowest to $8.7419
ECAD model for TPS2071DAPG4
Diodes Incorporated
HEATER CONTROLLER SO-8 / Heating Controller PMIC 8-SOIC
Need more? Email Us
ECAD model for PT8A3301BWE
ON Semiconductor
IC DRIVER FET ALT REG 14-SOIC / Automotive Alternator, 3-Phase PMIC 14-SOIC
Need more? Email Us
ECAD model for CS3361YD14G
Texas Instruments
Isolated Feedback Generator
Need more? Email Us
ECAD model for UC3901DTR
NXP / Nexperia
Need more? Email Us
ECAD model for TDA3608Q/N3/S10
Microchip Technology
POWER INTEGRATED CIRCUIT / PMIC
Need more? Email Us
ECAD model for PIC6183
Texas Instruments
Need more? Email Us
ECAD model for LP3971SQ-N510
ON Semiconductor
IC PHASE CONTROLLER QFN / PMIC
Lowest to $7.2209
ECAD model for NCP81012AMNR2G

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $78.2411 $78.2411
2+ $75.7960 $151.5920
3+ $73.3510 $220.0530
4+ $70.9060 $283.6240
5+ $63.5709 $317.8545
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,950 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention