EN
  • EN
  • DE

UC3901DTR

Part No UC3901DTR
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description Isolated Feedback Generator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Applications Feedback Generator
Operating Supply Current 5mA
Operating Supply Voltage 4.5 V ~ 40 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 14-SOIC (0.154", 3.90mm Width)
Manufacturer Package 14-SOIC
Win Source Part Number 1276038-UC3901DTR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name UC3901
Introduction Date January 01, 2005
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian UC3901DTR CAD Model

Description

Product Overview: UC3901DTR by Texas Instruments

The UC3901DTR is a state-of-the-art integrated circuit (IC) designed and manufactured by Texas Instruments (TI), a global leader in semiconductor design and production. This chip is part of TI's extensive portfolio of power management devices and is specifically engineered to facilitate reliable and efficient inter-system communication.

Key Features

  • Load Share Controller: The UC3901DTR is primarily a load share controller, which means it is adept at managing and balancing the electrical load between parallel power supplies. This functionality is critical in high-reliability systems where redundancy is necessary for continuous operation.
  • High-Accuracy Voltage Sharing: The device ensures that voltage sharing between supplies is highly accurate, which is essential for the longevity and stability of the power system it manages.
  • Wide Operating Range: It operates over a broad voltage range, accommodating various applications and ensuring versatility in its use across different electronic products.
  • Scalability: Multiple UC3901DTR devices can be interconnected to manage more complex systems with more power supplies, providing scalability to meet the demands of larger power systems.

Applications

The UC3901DTR is suitable for a wide range of applications where power supply redundancy and load sharing are critical. This includes server farms, telecommunications equipment, industrial systems, and any other scenario where uninterrupted power is crucial.

Package and Availability

This IC is available in a surface-mount package, specifically in a Tape and Reel (TR) format, which makes it suitable for automated assembly processes, enhancing manufacturing efficiency. The 'D' in its part number indicates that it comes in a SOIC (Small Outline Integrated Circuit) package, which is widely used and easy to handle in various production environments.

Conclusion

The UC3901DTR from Texas Instruments represents a reliable solution for managing power supply load sharing. Its precision, versatility, and scalability make it an ideal choice for engineers and designers looking to create systems with high power integrity and uninterrupted service.

You May Also Be Interested in

Texas Instruments
WPC 2.0 COMPATIBLE FULLY INTEGRA
Lowest to $4.3657
Silergy Corp
QFN-25(4x4) Power Management - Specialized RoHS
Lowest to $2.3284
TAEJIN / HTC Korea
IC EARTH LEAKAGE DETECTOR SOP-8
Lowest to $0.4657
Maxim Integrated
QFN-20(3.5x3.5) Power Management - Specialized RoHS
Lowest to $8.1493
Diodes Incorporated
USB EXT POWER RANGE W-DFN3030-14
Lowest to $72.1805
NXP / Nexperia
PCA9450AHN - Power Management IC
Lowest to $6.4030
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $4.3657
Rockchip
QFN-68(7x7) Power Management - Specialized RoHS
Lowest to $8.7314
Analog Devices Inc.
DUAL LDO WITH I2C FOR PHANTOM AN
Lowest to $2.0956

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess