EN
  • EN
  • DE

ADA4807-2ACPZ-EBZ

Part No ADA4807-2ACPZ-EBZ
Manufacturer Analog Devices Inc.
Catalog Evaluation Boards - Op Amps
Description EVAL BOARD ADA4807-2 10LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Analog Devices Inc.
Part Status Obsolete(EOL)
Channels per IC 2 - Dual
Amplifier Type General
Board Type Bare (Unpopulated)
Supplied Contents Board(s)
Utilized IC / Part 10-LFCSP Package
Win Source Part Number 760005-ADA4807-2ACPZ-EBZ
Popularity Medium
Supply and Demand Status Limited
Family Name ADA4807-2
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian ADA4807-2ACPZ-EBZ CAD Model

Description

The ADA4807-2ACPZ-EBZ from Analog Devices Inc. is a high-performance, dual-channel, low-power amplifier that offers a unique blend of speed, precision, and low noise performance, making it an ideal choice for a wide range of applications. This precision amplifier is designed to meet the stringent requirements of signal processing in battery-powered and portable devices, as well as in industrial and instrumentation systems.

Key Features

  • Low Noise: With its exceptionally low noise density, this amplifier is perfect for sensitive applications requiring a clean signal amplification.
  • High Speed: The ADA4807-2ACPZ-EBZ boasts a high slew rate and bandwidth, enabling it to handle rapid signal changes with ease, making it suitable for high-speed data acquisition systems and video processing.
  • Low Power Consumption: Despite its high-speed capabilities, the amplifier is designed for low power consumption, which is critical for battery-powered devices, ensuring longer operational life without compromising performance.
  • Dual Channel: This component features two independent amplifiers in one package, providing design flexibility and saving space on the PCB.
  • Stable Over Temperature: The ADA4807-2ACPZ-EBZ maintains its performance across a wide temperature range, ensuring reliability in varying environmental conditions.

Applications

The versatility of the ADA4807-2ACPZ-EBZ amplifier makes it suitable for a variety of applications, including:

  • High-precision data acquisition systems
  • Portable and battery-powered equipment
  • Medical instrumentation
  • Audio and video signal processing
  • Active filter circuits
  • ADC/DAC buffer

Product Evaluation

To facilitate product evaluation and rapid prototyping, the ADA4807-2ACPZ-EBZ is available with an evaluation board (EBZ) that simplifies the testing process. This evaluation board allows designers to quickly assess the features and performance of the ADA4807-2 amplifier and integrate it into their own system designs with minimal effort.

With its exceptional performance and flexible application range, the ADA4807-2ACPZ-EBZ from Analog Devices Inc. stands out as a superior choice for designers seeking to optimize their signal processing systems.

You May Also Be Interested in

Analog Devices Inc.
BOARD EVAL FOR ADA4941-1YCP
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADA4841-2YRM
Lowest to $6.7827
Texas Instruments
EVAL BOARD FOR LMH6518
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADA4891-1AR
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR ADA4940
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADA4851-4YRU
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR LTC6912-2
Need more? Email Us
Texas Instruments
EVAL BOARD FOR THS4304
Need more? Email Us
Analog Devices Inc.
EVAL BOARD DUAL OPAMP RRO
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess