EN
  • EN
  • DE

PHP82NQ03LT

Part No PHP82NQ03LT
Manufacturer NXP / Nexperia
Catalog FETs - Single
Description TrenchMOS? logic level FET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer NXP
Win Source Part Number 347785-PHP82NQ03LT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PHP82NQ03LT CAD Model

Description

The NXP PHP82NQ03LT is a high-performance, TrenchMOS™ logic level FET designed to deliver efficient power management and conversion within a compact package. This field-effect transistor is part of NXP's leading-edge TrenchMOS portfolio, which is renowned for providing state-of-the-art MOSFET technology to a broad range of applications.

Key Features

  • Low Threshold Voltage: The PHP82NQ03LT comes with a low threshold voltage that makes it compatible with logic-level drive signals, allowing for direct interfacing with microcontrollers and other logic-level devices.
  • High Efficiency: With reduced on-state resistance (R<sub>DS(on)), this MOSFET ensures high efficiency in power conversion, which is crucial for minimizing losses and improving overall system performance.
  • High-Speed Switching: The device is optimized for fast switching, making it suitable for high-frequency applications such as switch-mode power supplies and DC-DC converters.
  • Robust Thermal Performance: The PHP82NQ03LT is encapsulated in a TO-220 package, which provides excellent thermal conduction and allows for effective heat dissipation, ensuring stability and reliability even under high load conditions.

Applications

The versatility and efficiency of the NXP PHP82NQ03LT make it an ideal choice for a wide range of applications, including:

  • Power management in computing and consumer electronics
  • DC/DC converters and switch-mode power supplies
  • Motor control circuits
  • Load switching and battery management systems

Product Specifications

Parameter Value Drain-source voltage (V<sub>DS) 30V Continuous drain current (I<sub>D) 82A Power Dissipation (P<sub>D) 110W R<sub>DS(on) 8.5 mΩ Package TO-220

The PHP82NQ03LT MOSFET embodies NXP's commitment to providing high-quality, reliable semiconductor products that meet the evolving needs of modern electronic systems. Its robust design and efficient operation make it an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
STMicroelectronics
DISCRETE
Lowest to $27.8572
Renesas Electronics America
MP-25LZU
Lowest to $12.5357
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess