EN
  • EN
  • DE

PHD63N03LT

Part No PHD63N03LT
Manufacturer NXP / Nexperia
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer NXP
Win Source Part Number 347644-PHD63N03LT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PHD63N03LT CAD Model

Description

The PHD63N03LT from NXP Semiconductors is a robust, high-performance TrenchMOS™ logic level FET designed for use in a wide array of applications. This particular field-effect transistor is part of NXP's TrenchMOS portfolio, which is renowned for its low on-state resistance and high switching speeds. The PHD63N03LT is particularly well-suited for automotive and industrial applications, thanks to its reliable performance under harsh conditions.

Key Features:

  • Low Threshold Voltage: The device features a low threshold voltage, making it compatible with logic level drive voltages, which simplifies the design of control circuits.
  • High Efficiency: With an exceptionally low on-state resistance (R<sub>DS(on)), this MOSFET minimizes power loss, enhancing overall efficiency, which is crucial for power management in automotive applications.
  • High-Speed Switching: The fast switching capability of the PHD63N03LT is ideal for high-frequency applications, contributing to better performance in power converters and other circuits requiring quick transitions.
  • Robust Thermal Performance: The device can handle high continuous current (I<sub>D) and has a high power dissipation rating, supported by its TO-252 (DPAK) package which is known for good thermal conduction.
  • Logic Level Compatibility: It can be driven directly from microcontrollers and other logic devices, which reduces the need for additional driver circuitry.

Applications:

The versatility of the PHD63N03LT allows it to be used in various applications, including but not limited to:

  • Automotive systems such as engine control units, power distribution, and LED lighting
  • DC/DC converters and power management modules
  • Motor drives and controllers for both industrial and consumer products
  • Load switches and battery management systems

Overall, the PHD63N03LT is a testament to NXP's commitment to providing high-quality, reliable components for the most demanding electronic applications. Its combination of efficiency, speed, and logic level operation make it a top choice for designers looking to optimize their power circuitry.

You May Also Be Interested in

Nexperia USA Inc.
MOSFET N-CH 60V 380MA DFN1006-3
Lowest to $0.0951
Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727
UMW
MOSFET N-CH 600V 4A DPAK
Lowest to $0.1284
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
Infineon Technologies
MOSFET N-CH 25V 40A/100A TDSON
Lowest to $1.6042
Alpha & Omega Semiconductor Inc.
N
Lowest to $1.3092
NextGen Components, Inc.
MOSFET N-CH 30V 5.8A SOT23
Lowest to $0.0202

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess