EN
  • EN
  • DE

MIC4427YMM-TR

Part No MIC4427YMM-TR
Manufacturer Microchip Technology
Catalog PMIC - Gate Drivers
Description IC DRIVER MOSFET 1.5A DUAL 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel, P-Channel MOSFET
Supply Voltage - Operating 4.5 V to 18 V
Logic Voltage - VIL, VIH 0.8V, 2.4V
Current - Peak Output (Source, Sink) 1.5A, 1.5A
Input Type Non-Inverting
Rise and Fall Time 20ns, 29ns
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 126751-MIC4427YMM-TR
Ultra Librarian 3D Model Ultra Librarian MIC4427YMM-TR CAD Model

Description

MIC4427YMM-TR Dual Non-Inverting MOSFET Driver from Microchip Technology

The MIC4427YMM-TR is a highly-reliable, dual non-inverting MOSFET driver designed by Microchip Technology, renowned for creating top-tier semiconductor products. This driver is specifically engineered to convert low power input signals into high current drives for MOSFETs, IGBTs, and other types of power transistors. Its robustness and efficiency make it an ideal choice for a multitude of applications, including motor controls, power supplies, and switching power converters.

Encased in an 8-pin MSOP (Mini Small Outline Package), the MIC4427YMM-TR provides a compact solution with a small footprint, suitable for space-constrained applications. The device operates with a supply voltage ranging from 4.5V to 18V, catering to a wide array of power requirements. This flexibility ensures that it can be integrated into diverse system designs with varying power levels.

One of the key features of the MIC4427YMM-TR is its high peak output current capability of up to 1.5A, which allows it to drive large capacitive loads with ease. This high current capability, combined with fast switching times, significantly enhances the performance of power circuits by reducing transition losses.

Furthermore, the driver boasts a low shoot-through current, minimizing the risk of potentially damaging cross-conduction in power transistors. This feature is critical for maintaining the integrity and longevity of the power devices being driven. Additionally, the MIC4427YMM-TR includes protection against under-voltage lockout, ensuring that the driver operates only when the supply voltage is within the specified range.

Designed with versatility in mind, the MIC4427YMM-TR is compatible with TTL and CMOS inputs, allowing for seamless integration with a variety of logic devices. Its latch-up immunity under any conditions within its power and voltage ratings offers extra reliability, which is essential for industrial and automotive environments where extreme conditions are often encountered.

In summary, the MIC4427YMM-TR from Microchip Technology is a powerful, reliable, and versatile dual non-inverting MOSFET driver that offers superior performance for driving power transistors in a wide range of applications.

You May Also Be Interested in

Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us
Analog Devices Inc.
4V~14V 7A 3A SOT-23-6 Gate Drivers RoHS
Lowest to $2.3459
Maxim Integrated
IC GATE DRVR HALF-BRIDGE 8SOIC
Need more? Email Us
ISAHAYA
Gate Drivers RoHS
Lowest to $6.6941
Infineon Technologies
1EDI60I12AF Infineon Technologies Gate Drivers 1200V Isolated 1-CH, 9.4A, SEP Output datasheet, inventory, & pricing.
Lowest to $1.7463
Infineon Technologies
2EDL23N06PJ Infineon Technologies Gate Drivers 600V half-brdg,2.8A BSD, OCP, EN & FAULT datasheet, inventory, & pricing.
Lowest to $2.3284
Infineon Technologies
ISO1H812G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $11.7294
Infineon Technologies
1EDI60N12AF Infineon Technologies Gate Drivers 1200V Isolated 1-CH, 9.4A, SEP Output datasheet, inventory, & pricing.
Lowest to $1.1933
Microchip Technology
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0194 $50.4850
61+ $1.6570 $101.0770
94+ $1.6052 $150.8888
129+ $1.5534 $200.3886
167+ $1.5016 $250.7672
223+ $1.3463 $300.2249
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,934 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess