Products specifications

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type Binary Counter
Direction Up, Down
Number of Elements 1
Number of Bits per Element 6
Reset Asynchronous
Timing Synchronous
Count Rate 650MHz
Trigger Type Positive Edge
Supply Voltage - Operating 4.2 V to 5.7 V
Temperature Range - Operating 0°C to 85°C
Mounting SMD (SMT)
Case / Package 28-PLCC (11.51x11.51)
Win Source Part Number 127768-MC100E136FNG
Popularity Medium
Supply and Demand Status Balance
Quantity per package 37
Ultra Librarian 3D Model Ultra Librarian MC100E136FNG CAD Model

Description

ON Semiconductor MC100E136FNG: High-Performance 6-Bit D Register

The ON Semiconductor MC100E136FNG is a state-of-the-art 6-bit D register designed for high-speed, low-power applications that require precise timing and reliable operation. This integrated circuit is part of ON Semiconductor's MC100E series, which is renowned for its high performance and robustness in demanding digital environments.

The MC100E136FNG is fabricated using ON Semiconductor's advanced ECL (Emitter Coupled Logic) technology, ensuring rapid data throughput with minimal propagation delay. The device operates with a differential ECL logic level, which provides excellent noise immunity and stable operation, making it an ideal choice for telecommunications, computing, and high-speed data processing applications.

Key features of the MC100E136FNG include:

  • High-Speed Operation: The device is capable of handling clock frequencies well into the GHz range, allowing for high-speed data transfer and processing.
  • Low Power Consumption: Despite its fast operation, the MC100E136FNG maintains low power consumption, making it suitable for power-sensitive designs.
  • Master Reset Function: A master reset input is provided, enabling the synchronous reset of all six flip-flops, ensuring that the register can be quickly initialized or cleared as needed.
  • Asynchronous Output Enable: The output enable function is asynchronous, allowing the user to control the timing of the output signal with precision.
  • Differential Inputs and Outputs: The differential ECL inputs and outputs provide improved signal integrity and reduce susceptibility to electromagnetic interference.
  • Industry-Standard Packaging: The MC100E136FNG is offered in a 28-lead PLCC (Plastic Leaded Chip Carrier) package, which is widely used and easily integrated into various circuit designs.

With its combination of high-speed performance, low power consumption, and functional versatility, the ON Semiconductor MC100E136FNG is an excellent choice for designers seeking a reliable and efficient 6-bit D register. Whether it's for data acquisition systems, digital signal processing, or high-frequency clock distribution networks, this IC delivers consistent performance in a compact, industry-standard package.

For detailed specifications and application guidance, designers should consult the datasheet and technical resources provided by ON Semiconductor to ensure optimal usage of the MC100E136FNG in their projects.

You May Also Be Interested in

ON Semiconductor
12-Stage Binary Ripple Counter
Lowest to $0.9079
ECAD model for MC74AC4040DR2
Texas Instruments
IC 4-BIT UP/DOWN COUNTER 16-DIP
Need more? Email Us
ECAD model for SN74LS193NE4
Texas Instruments
IC BINARY COUNTER 4-BIT 16SOIC
Need more? Email Us
ECAD model for CY74FCT191CTSOC
ON Semiconductor
IC BINARY COUNTR 14BIT 16SOEIAJ / Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOEIAJ
Need more? Email Us
ECAD model for MC74HC4020AFL1
Nexperia USA Inc.
IC DIVIDER BY 2 8-BIT 5TSSOP
Lowest to $0.3997
ECAD model for 74AHC1G4208GW-Q10H
Texas Instruments
IC BINARY COUNTER 4-BIT 16DIP
Need more? Email Us
ECAD model for CD74AC163E
Texas Instruments
IC BINARY COUNTER 4-BIT 16DIP
Lowest to $0.6520
ECAD model for CD74HCT193E
Texas Instruments
IC BINARY COUNTER 4-BIT 16SOIC
Need more? Email Us
ECAD model for CY74FCT191ATSOC
Texas Instruments
Need more? Email Us
ECAD model for SN74ALS160

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention