EN
  • EN
  • DE

CD74HC393M96G4

Part No CD74HC393M96G4
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description High-Speed CMOS Logic Dual 4-Stage Binary Counter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1160255-CD74HC393M96G4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CD74HC393M96G4 CAD Model

Description

Product Overview: CD74HC393M96G4 from Texas Instruments

The CD74HC393M96G4 is a high-speed CMOS logic Dual 4-Stage Binary Counter produced by Texas Instruments, a leader in semiconductor design and manufacturing. This integrated circuit is part of the HC family, which is characterized by the high speed of the CMOS devices combined with the power-saving features of the HC technology.

Key Features

  • Counting Sequence: The CD74HC393M96G4 features a dual 4-stage binary counter, which allows for sequential counting that is essential in a wide range of timing and computational tasks.
  • High-Speed Operation: With the HC technology, this counter operates at high speeds, making it suitable for fast systems and applications requiring quick signal processing.
  • Wide Operating Voltage: The device can operate within a voltage range of 2V to 6V, providing versatility in different circuit environments and compatibility with other logic families.
  • Low Power Consumption: It is designed to have a low power consumption, which is critical for battery-operated and power-sensitive applications.
  • Output Drive Capability: The outputs can drive up to 10 LSTTL loads, ensuring reliable performance in a variety of digital circuits.
  • Temperature Range: The counter operates over a broad temperature range, making it suitable for industrial and automotive applications.

Applications

The CD74HC393M96G4 is versatile and can be used in various applications such as:

  • Timing circuits
  • Counter circuits
  • Frequency dividers
  • Time-delay circuits
  • General-purpose logic applications

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the CD74HC393M96G4 is no exception. It is rigorously tested to meet the high standards set by the industry, ensuring long-term performance and stability in your electronic designs.

Ordering and Packaging

Each CD74HC393M96G4 comes in a surface-mount package, which is ideal for compact PCB designs. The device is available in tape and reel packaging, facilitating efficient assembly processes for high-volume production.

You May Also Be Interested in

Texas Instruments
IC 4BIT SYNC BINRY COUNTR16TSSOP / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP
Lowest to $0.2867
Texas Instruments
IC BINARY COUNTER 4-BIT 16SOIC
Need more? Email Us
Texas Instruments
IC COUNTER BINARY 4BIT 16SOIC / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
Need more? Email Us
Texas Instruments
IC COUNTER/OSC ASYNC BIN 16TSSOP / Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-TSSOP
Lowest to $0.4752
Texas Instruments
IC COUNTER BIN SYNC 4BIT 16-SOIC / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
Lowest to $6.1166
Texas Instruments
IC COUNTER BINARY 4BIT 16SSOP / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SSOP
Need more? Email Us
Texas Instruments
IC 4-BIT SYNC BIN CNTR 20-SOIC / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 20-SOIC
Need more? Email Us
Texas Instruments
SN74LS393 DUAL 4-BIT BINARY COUN
Need more? Email Us
Texas Instruments
IC COUNTER BINARY ASYNC 16TSSOP / Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-TSSOP
Lowest to $1.1276

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6203 $52.7255
200+ $0.5090 $101.8000
305+ $0.4931 $150.3955
420+ $0.4772 $200.4240
545+ $0.4613 $251.4085
730+ $0.4136 $301.9280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 463 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess