Products specifications Report Issue?

Win Source Part Number 996867-A711VFT
Categories OEM Parts(A-B)
Manufacturer ADI Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian A711VFT CAD Model

Description

ADI Electronics presents the 996867-A711VFT OEM electronic component. The product falls under the category of Alternative Parts (Cross-Reference) with low popularity in the market. The product is currently facing a shortage in supply and demand status. The product is designed to be used in A-B OEM parts.

You May Also Be Interested in

Taiwan Semiconductor
SOD-123F, 500mW, 2%, Small Signal Zener Diode
Lowest to $0.0452
ECAD model for BZT52B7V5 RH
WeEn Semiconductors
ULTRAFAST POWER DIODE / Diode Array 1 Pair Common Cathode Standard 600 V 20A Through Hole TO-220-3 Full Pack, Isolated Tab
Need more? Email Us
ECAD model for BYV410X-600PQ
BRIGHT LED
Need more? Email Us
ECAD model for BZ-HZD32Y-P
Vishay
Zener-diode, 0.2W, 2%, SOD-323
Need more? Email Us
ECAD model for BZX384B20-V-GS08
NXP / Nexperia
Diode BY229/200/BY229F/200 PHILIPS Ampere=7 TO220
Need more? Email Us
ECAD model for BY229F-200
Rectron USA
DIODE ZENER 3.9V 500MW SOD-323 / Zener Diode 3.9 V 500 mW ±2% Surface Mount SOD-323
Need more? Email Us
ECAD model for BZT52B3V9S
Taiwan Semiconductor
SOD-323F, 200mW, 2%, Small Signal Zener Diode
Lowest to $0.0423
ECAD model for BZT52B6V8S RR
Vishay
Diode Switching 800V 1.5A Automotive 2-Pin SMA T/R
Need more? Email Us
ECAD model for BYG21KHE3TR
Panjit
SURFACE MOUNT SILICON ZENER DIOD / Zener Diode 10 V 200 mW ±2% Surface Mount SOD-323
Lowest to $0.0353
ECAD model for BZT52-B10S_R1_00001

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention