EN
  • EN
  • DE

BLF544

Part No BLF544
Manufacturer NXP / Nexperia
Catalog OEM Parts (A - B)
Description Trans MOSFET N-CH 65V 3.5A 6-Pin CDFM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Continuous Drain Current (ID) 3.5 A
Current Rating 3.5 A
Drain to Source Voltage (Vdss) 65 V
Gain 14 dB
Lead Free Yes
Number of Pins 6
Packaging Bulk
RoHS Compliant
Voltage Rating (DC) 65 V
Win Source Part Number 1049339-BLF544
Categories OEM Parts(A-B)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BLF544 CAD Model

Description

Product Overview: NXP BLF544 LDMOS Transistor

The NXP BLF544 is a high-performance LDMOS power transistor designed for a broad range of RF power applications. This advanced semiconductor device is optimized for high efficiency, high gain, and wide bandwidth capabilities, making it an ideal choice for applications such as broadcast transmitters, cellular base stations, and RF energy systems.

Key Features

  • Frequency Range: The BLF544 operates effectively across a wide frequency range, ensuring versatility in various RF applications.
  • High Power: With its ability to handle significant power levels, the BLF544 is capable of amplifying signals to meet the demands of high-power systems.
  • High Gain: The device offers excellent gain figures, which translates to better signal amplification and improved overall performance.
  • Efficiency: Engineered for energy efficiency, the BLF544 minimizes power losses, making it suitable for systems where power conservation is critical.
  • Thermal Performance: The transistor is designed with a robust thermal management system, ensuring reliability even under high-temperature operating conditions.
  • Integrated ESD Protection: The BLF544 includes built-in electrostatic discharge protection to safeguard the device from unexpected voltage spikes.

Applications

The versatile nature of the BLF544 allows it to be used in a variety of RF power applications. Some of the common uses include:

  • Industrial, scientific, and medical (ISM) applications
  • Professional and commercial radio applications
  • RF energy applications, including plasma generation, heating, and drying
  • Cellular base station amplifiers for GSM, CDMA, and LTE networks
  • TV and radio broadcast transmitters

Technical Specifications

Parameter Value
Technology LDMOS
Operating Frequency Specified Range
Power Output High Power Level
Gain High Gain
Efficiency High Efficiency
Thermal Management Robust System
ESD Protection Integrated

With its combination of performance, efficiency, and reliability, the NXP BLF544 is a superior choice for designers seeking a high-quality RF power transistor for their demanding applications.

You May Also Be Interested in

Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Sony
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
ADI Electronics
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess