EN
  • EN
  • DE

B9806

Part No B9806
Manufacturer Belden Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1048067-B9806
Categories OEM Parts(A-B)
Manufacturer Belden Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian B9806 CAD Model

Description

The Belden B9806 is a high-performance coaxial cable designed for demanding signal transmission applications. As a leading manufacturer of cables, Belden ensures that the B9806 meets stringent industry standards for signal integrity, durability, and reliability. This cable is engineered to provide superior performance in environments where signal loss and interference are critical concerns.

Applications

  • Broadcast video applications: Used for transmitting high-quality video signals in television studios and broadcast facilities.
  • CCTV systems: Employed in closed-circuit television setups for reliable video surveillance.
  • Satellite communication: Used to connect satellite dishes to receivers, ensuring clear signal transmission.
  • Data transmission: Suitable for transmitting data signals in networking and telecommunications infrastructure.
  • Industrial control systems: Used in industrial environments for transmitting signals that monitor and control automated processes.

Features

  • Low signal attenuation: Minimizes signal loss over long distances, ensuring clear and reliable transmission.
  • High shielding effectiveness: Protects against electromagnetic interference (EMI) and radio frequency interference (RFI), maintaining signal integrity.
  • Durable construction: Designed to withstand harsh environmental conditions, ensuring long-term performance.
  • High bandwidth capacity: Supports high-frequency signals, making it suitable for high-resolution video and high-speed data transmission.
  • Flexible design: Facilitates easy installation and routing in complex setups.

Benefits

  • Enhanced signal quality: Provides clear and reliable signal transmission, minimizing errors and disruptions.
  • Reduced downtime: Durable construction and reliable performance minimize the need for maintenance and repairs.
  • Improved system performance: High bandwidth and low signal loss contribute to optimal system performance.
  • Long-term cost savings: Durable construction and reliable performance reduce the total cost of ownership over the cable's lifespan.
  • Greater flexibility: Suitable for a wide range of applications and environments, offering versatility in system design.

Additional Details

The Belden B9806 coaxial cable typically features a solid or stranded center conductor made of copper or copper-clad steel, providing excellent conductivity. The dielectric insulation is usually made of foam polyethylene, which provides low signal loss. The shielding consists of multiple layers, including foil and braid, to provide superior protection against interference. The outer jacket is made of PVC or other durable materials, ensuring resistance to abrasion, moisture, and chemicals.

You May Also Be Interested in

Generic
Need more? Email Us
Generic
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Red 632nm 2-Pin T-1
Need more? Email Us
Allegro MicroSystems, LLC
Lowest to $1.6087
CJT Connectors
Lowest to $0.0137
CJT Connectors
Lowest to $0.0863
TE Connectivity
Circular MIL Spec Backshells HEX40L-AB-00-23-A10-1
Lowest to $234.1113
NXP / Nexperia
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess