EN
  • EN
  • DE

B82432-A1105-J

Part No B82432-A1105-J
Manufacturer TDK Corporation
Catalog OEM Parts (A - B)
Description Ind 1mH 5% 100KHz 30Q-Factor Ferrite 55mA 1812 Blister T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1047953-B82432-A1105-J
Categories OEM Parts(A-B)
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian B82432-A1105-J CAD Model

Description

The B82432-A1105-J is a common mode choke manufactured by TDK Corporation. It's designed to suppress common mode noise in electronic circuits, which helps reduce electromagnetic interference (EMI) and improves overall signal quality.

Applications:

  • Power Supplies: Filtering noise on AC power lines to prevent interference with sensitive electronics.
  • Data Lines: Suppressing common mode noise on data communication lines such as USB, Ethernet, and HDMI.
  • Audio Equipment: Reducing unwanted noise in audio amplifiers and signal processing circuits.
  • Motor Drives: Filtering high-frequency noise generated by motor drives to prevent interference.
  • Industrial Automation: Ensuring reliable communication and control in industrial environments.

Features:

  • High Common Mode Impedance: Effectively blocks common mode noise currents.
  • Low Differential Mode Impedance: Minimizes signal distortion on differential mode signals.
  • Compact Design: Allows for easy integration into space-constrained applications.
  • High Current Capacity: Supports high current levels without saturating the core.
  • RoHS Compliant: Complies with environmental regulations regarding hazardous substances.

Benefits:

  • Reduced EMI: Minimizes electromagnetic interference, ensuring compliance with regulatory standards.
  • Improved Signal Integrity: Enhances signal quality by reducing noise and distortion.
  • Enhanced System Performance: Increases the reliability and performance of electronic systems.
  • Protection of Sensitive Components: Prevents damage to electronic components from noise-induced surges.
  • Cost-Effective Noise Suppression: Provides an efficient and cost-effective solution for common mode noise suppression.

Additional Details:

The B82432-A1105-J common mode choke is designed for robust performance in suppressing unwanted common mode noise. Its high common mode impedance effectively blocks noise currents while minimizing distortion of differential signals. It's an essential component for ensuring compliance with EMI regulations and improving the overall reliability of electronic systems. TDK Corporation is a well-known and trusted manufacturer of high-quality electronic components, making this choke a reliable choice for noise suppression applications.

You May Also Be Interested in

Allegro MicroSystems, LLC
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Intel
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
ADI Electronics
Need more? Email Us
Generic
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
Murata Electronics North America
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess